The 1008CS-151XJLC is a high-performance ceramic wirewound chip inductor produced by Coilcraft. This inductor is optimized for applications requiring high Q, tight tolerance, and robust SRF (Self-Resonant Frequency) characteristics within a compact 1008 package size. Its design ensures dependable performance even in stringent conditions.
Applications
- RF Transmitters and Receivers
- Wireless Communication Systems (e.g., Wi-Fi, Bluetooth)
- Mobile Devices
- GPS Receivers
- Filter Networks
- Matching Circuits
- RF Chokes
Features
- High Q Factor for superior circuit efficiency
- Precise Inductance Tolerance for accurate circuit behavior
- Excellent SRF performance for high-frequency applications
- Ceramic Core Material for stable operation across temperature variations
- Wirewound Construction for high current handling capacity
- 1008 Standard Case Size for easy surface mount assembly
- RoHS Compliant, adhering to environmental protection standards
Benefits
- Enhanced signal quality and minimized signal losses due to the high Q factor
- Precise tuning and consistent circuit performance enabled by the tight inductance tolerance
- Well-suited for high-frequency applications thanks to the exceptional SRF performance
- Stable inductance value over a broad temperature range, ensuring reliable performance
- Capable of handling higher currents compared to thin-film inductors
- Simplified integration into existing surface mount manufacturing processes
- Environmentally responsible due to RoHS compliance
Specifications
The 1008CS-151XJLC features a nominal inductance of 150 nH, typically with a tolerance of around ±5%. The operating temperature range is generally between -40°C and +125°C. The Self-Resonant Frequency (SRF) usually falls within the hundreds of MHz. The DC Resistance (DCR) is kept low to minimize power loss. Consult the product datasheet from Coilcraft for specific SRF and DCR values. It is designed for automated pick-and-place assembly.