EN
  • EN
  • DE

1008CS-330XJLC

Part No 1008CS-330XJLC
Manufacturer Coilcraft
Catalog Hard To Find
Description Chip Inductors – 1008CS Series (2520)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 1120936-1008CS-330XJLC
Manufacturer Homepage www.coilcraft.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1008CS-330XJLC CAD Model

Description

The Coilcraft 1008CS-330XJLC is a high-performance, surface-mount inductor designed for radio frequency (RF) applications requiring a specific inductance value. It provides excellent performance in filtering, impedance matching, and resonant circuits within wireless communication devices and other high-frequency systems.

Applications:

  • RF Filters: Used in bandpass, lowpass, and highpass filters to attenuate unwanted signals.
  • Impedance Matching Networks: Employed to match the impedance of different circuit elements for optimal power transfer.
  • RF Oscillators: Utilized in resonant tanks to generate stable oscillations at specific frequencies.
  • Wireless Communication Systems: Found in transceivers, receivers, and transmitters for signal conditioning.
  • Mobile Devices: Integrated into smartphones and tablets for RF signal processing.

Features:

  • High Q-Factor: Minimizes energy loss and maximizes signal transmission efficiency.
  • Tight Inductance Tolerance: Ensures consistent performance and predictability in circuit designs.
  • Surface Mount Design: Facilitates automated assembly and reduces manufacturing costs.
  • Ceramic Core: Provides excellent stability and temperature performance.
  • RoHS Compliant: Meets environmental standards for hazardous substance reduction.

Benefits:

  • Improved RF Performance: Enhances signal quality and reduces signal loss in high-frequency circuits.
  • Compact Size: Saves valuable board space in miniaturized electronic devices.
  • Easy Assembly: Surface mount design simplifies the manufacturing process.
  • Reliable Operation: Ceramic core ensures stable performance over a wide temperature range.
  • Environmentally Responsible: RoHS compliance ensures compliance with environmental regulations.

Additional Details:

The Coilcraft 1008CS-330XJLC inductor is characterized by its inductance value, self-resonant frequency (SRF), and DC resistance (DCR). The SRF indicates the frequency at which the inductor's inductive behavior transitions to capacitive behavior. The DCR represents the resistance of the inductor's winding and contributes to power loss. Careful consideration of these parameters is crucial for optimizing circuit performance. Proper soldering techniques and handling procedures are essential to ensure the inductor's integrity and reliability. The 1008CS series is known for its robust construction and consistent performance in demanding RF environments. It’s important to refer to the datasheet for specific electrical characteristics and application guidelines.

You May Also Be Interested in

Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8135 $52.8775
150+ $0.6675 $100.1250
235+ $0.6467 $151.9745
320+ $0.6258 $200.2560
415+ $0.6050 $251.0750
555+ $0.5424 $301.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,207 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess