EN
  • EN
  • DE

1008CS-391XJBC

Part No 1008CS-391XJBC
Manufacturer Coilcraft
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+/
Reference case 2k pcs/Per Reel
Manufacturer Coilcraft
Manufacturer Homepage www.coilcraft.com
Win Source Part Number 728624-1008CS-391XJBC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1008CS-391XJBC CAD Model

Description

The 1008CS-391XJBC is a high-performance, shielded wirewound inductor from Coilcraft. Designed for demanding RF applications, this inductor offers exceptional Q factors and tight tolerance, making it ideal for use in filters, impedance matching networks, and other high-frequency circuits. Its shielded construction minimizes electromagnetic interference (EMI), ensuring clean and reliable signal transmission.

Applications:

  • RF filters
  • Impedance matching networks
  • Wireless communication devices
  • Broadband amplifiers
  • Oscillators

Features:

  • Shielded construction for minimal EMI
  • High Q factor for low losses
  • Tight inductance tolerance
  • Wirewound construction for high current handling
  • Compact 1008 case size

Benefits:

  • Reduced EMI improves signal integrity and system performance.
  • High Q factor minimizes insertion loss in filter circuits.
  • Precise inductance values ensure accurate circuit tuning.
  • High current handling capability enables use in power amplifiers.
  • Small size allows for high-density board layouts.

Additional Details:

The 1008CS-391XJBC inductor has an inductance of 390 µH. The shielded construction of the inductor minimizes electromagnetic interference, making it suitable for sensitive applications. It is designed to operate over a wide temperature range. This inductor is ideal for use in high-frequency circuits, providing a combination of high Q, tight tolerance, and low EMI.

Technical Specifications:

  • Inductance: 390 nH
  • Inductance Tolerance: ±5%
  • Q Factor: 55 typ. at 2.5 MHz
  • Self-Resonant Frequency: 10 MHz min
  • DCR (DC Resistance): 0.74 Ohms max
  • Isat (Saturation Current): 420 mA
  • Irms (RMS Current): 490 mA
  • Operating Temperature: -40°C to +85°C
  • Case Size: 1008

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1291 $58.0950
1,095+ $0.1060 $116.0700
1,690+ $0.1026 $173.3940
2,330+ $0.0993 $231.3690
3,010+ $0.0960 $288.9600
4,030+ $0.0861 $346.9830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess