EN
  • EN
  • DE

1008PS-182KLD

Part No 1008PS-182KLD
Manufacturer Coilcraft
Catalog Hard To Find
Description Shielded High SRF Inductors  1008PS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 1120956-1008PS-182KLD
Manufacturer Homepage www.coilcraft.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1008PS-182KLD CAD Model

Description

The 1008PS-182KLD is a power inductor manufactured by Coilcraft. It belongs to the 1008PS series, which is known for its high current handling capability and small size. These inductors are designed for use in power supplies, DC-DC converters, and other power management applications where efficiency and compact size are critical.

Applications:

  • DC-DC Converters: Used as a filter inductor in buck, boost, and other DC-DC converter topologies.
  • Power Supplies: Employed in power supplies for filtering and energy storage.
  • LED Lighting: Used in LED driver circuits for current regulation and filtering.
  • Point-of-Load (POL) Regulators: Utilized in POL regulators to provide stable voltage to sensitive components.
  • Portable Devices: Found in smartphones, tablets, and other portable devices for power management.

Features:

  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • High Current Handling: Designed to handle high DC currents without saturation.
  • Low DC Resistance (DCR): Reduces power loss and improves efficiency.
  • Surface Mount Package: Designed for automated assembly on printed circuit boards.
  • RoHS Compliant: Manufactured in compliance with RoHS standards, minimizing environmental impact.

Benefits:

  • Improved Efficiency: Reduces power loss due to its low DCR.
  • Reduced EMI: Minimizes electromagnetic interference, improving system performance.
  • Compact Design: Allows for smaller and more compact power supply designs.
  • Reliable Operation: Provides stable and reliable performance in demanding environments.
  • Simplified Assembly: Simplifies the assembly process with its surface mount design.

Technical Specifications:

Key specifications for the 1008PS-182KLD inductor include:

  • Inductance: 1.8µH (indicated by 182, where the number represents the inductance value in µH and the last digit indicates the number of zeros).
  • Tolerance: ±10% (indicated by K)
  • Package Size: 1008 (100 x 80 mils, or approximately 2.5mm x 2.0mm)
  • Saturation Current (Isat): The current at which the inductance drops by a specified percentage (e.g., 20%).
  • RMS Current (Irms): The maximum continuous current the inductor can handle without overheating.
  • DC Resistance (DCR): Low DCR for minimal power loss.
  • Shielding: Shielded construction for reduced EMI.

Consult the Coilcraft datasheet for complete and accurate specifications.

You May Also Be Interested in

Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess