EN
  • EN
  • DE

1111SQ-27NGEC

Part No 1111SQ-27NGEC
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Description RF inductor, air core, 2% tol, SMT, RoHS, halogen free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 991695-1111SQ-27NGEC
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1111SQ-27NGEC CAD Model

Description

The 1111SQ-27NGEC is a surface mount inductor manufactured by Coilcraft. This inductor is designed for use in high-frequency applications, offering excellent performance characteristics and a compact size. It is part of Coilcraft's SQ series, known for their high Q and low DC resistance.

Applications

  • RF filters.
  • Impedance matching networks.
  • Oscillators.
  • Wireless communication devices (e.g., Bluetooth, Wi-Fi).
  • Broadband amplifiers.

Features

  • Surface Mount Design. Facilitates automated assembly and reduces board space.
  • High Q Value. Ensures low energy loss and efficient circuit performance.
  • Low DC Resistance. Minimizes power dissipation and improves efficiency.
  • Tight Tolerance. Provides consistent and predictable performance.
  • Shielded Construction. Reduces electromagnetic interference (EMI).
  • Ceramic Core. Offers excellent stability and high-frequency performance.

Benefits

  • Improved Circuit Performance. High Q and low DC resistance optimize signal integrity and minimize losses.
  • Reduced EMI. Shielded construction helps prevent interference with other components.
  • Simplified Assembly. Surface mount design streamlines the manufacturing process.
  • Compact Design. Small size allows for high-density circuit layouts.
  • Reliable Operation. Stable ceramic core ensures consistent performance over a wide temperature range.

Additional Details

The 1111SQ-27NGEC inductor has an inductance value of 27 nH. The typical Q value is very high, maximizing efficiency in tuned circuits. Its self-resonant frequency is also notably high, enabling its use in very high frequency applications. The component is constructed with a ceramic core which is known for its stability under varying environmental conditions, including temperature fluctuations. The shielded design minimizes magnetic field radiation, making it suitable for use in sensitive applications where electromagnetic compatibility is a concern. The part is typically used in matching networks for RF transceivers and in filters designed to attenuate unwanted signals. The physical dimensions of the component are small, typically 0.115" x 0.115", making it suitable for dense circuit board layouts. The solder pads are designed for standard surface mount assembly techniques.

You May Also Be Interested in

Amd
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
IBM
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0270 $51.3500
120+ $0.8427 $101.1240
185+ $0.8163 $151.0155
255+ $0.7900 $201.4500
330+ $0.7637 $252.0210
440+ $0.6847 $301.2680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,067 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess