EN
  • EN
  • DE

DO1605T-153MLB

Part No DO1605T-153MLB
Manufacturer Coilcraft
Catalog END - OF - LIFE
Description SMT Power Inductors - DO1605T
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 1168354-DO1605T-153MLB
Manufacturer Homepage www.coilcraft.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DO1605T-153MLB CAD Model

Description

The Coilcraft DO1605T-153MLB is a shielded power inductor designed for high-performance DC-DC converter applications. This inductor is part of Coilcraft's DO1605T series, known for its compact size, low profile, and excellent current handling capabilities. It is particularly well-suited for use in portable devices and other space-constrained applications.

The DO1605T-153MLB features a ferrite core construction that provides high inductance and low core loss, enabling efficient power conversion. Its shielded design minimizes electromagnetic interference (EMI), making it suitable for use in sensitive electronic circuits. The inductor is also designed to withstand high operating temperatures, ensuring reliable performance in demanding environments.

Applications

  • DC-DC converters
  • Power supplies
  • Buck converters
  • Boost converters
  • Portable devices (smartphones, tablets)

Features

  • Shielded Construction: Minimizes EMI and RFI.
  • Ferrite Core: Provides high inductance and low core loss.
  • Compact Size: Ideal for space-constrained applications.
  • High Current Handling: Capable of handling high currents without saturation.
  • Low DC Resistance (DCR): Minimizes power loss and improves efficiency.

Benefits

  • Improved Efficiency: Low DCR and core loss contribute to higher overall efficiency in DC-DC converters.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring compliance with regulatory standards.
  • Space Savings: Compact size allows for use in small portable devices.
  • Reliable Performance: Robust design and high-quality materials ensure reliable operation in demanding environments.
  • High Current Capability: Suitable for applications requiring high current handling.

Technical Specifications:

  • Inductance: 15µH
  • Tolerance: 20%
  • Saturation Current: (Typically around 1.4A, check datasheet for precise value)
  • DC Resistance (DCR): (Typically around 0.25 Ohms, check datasheet for precise value)
  • Operating Temperature: -40°C to +125°C
  • Shielded: Yes
  • Footprint/Case Size: 1605

For detailed electrical specifications, including saturation current and DCR values, refer to the official Coilcraft DO1605T-153MLB datasheet. The DO1605T-153MLB offers a good balance of size, performance, and reliability, making it a popular choice for various power supply applications.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Coilcraft
SMT Power Inductors
Lowest to $0.9298
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess