EN
  • EN
  • DE

DO3314-222MLC

Part No DO3314-222MLC
Manufacturer Coilcraft
Catalog Miscellaneous
Description SMT Power Inductors - DO3314
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821861-DO3314-222MLC
Ultra Librarian 3D Model Ultra Librarian DO3314-222MLC CAD Model

Description

The Coilcraft DO3314-222MLC is a shielded power inductor designed for a broad range of power conversion applications. This inductor excels in providing a combination of high current handling capability, low DC resistance (DCR), and effective EMI shielding, making it suitable for applications where efficiency and noise reduction are critical.

Applications

  • DC-DC Converters: Frequently used in buck, boost, and flyback DC-DC converters to regulate voltage levels.
  • Power Supplies: Employed in various power supply designs for industrial equipment, consumer electronics, and telecommunications systems.
  • LED Drivers: Used in LED lighting applications to provide stable and efficient current control to LEDs.
  • Point-of-Load (POL) Regulators: Found in POL regulators to provide localized power conversion close to the load.
  • Battery Management Systems (BMS): Incorporated in BMS to efficiently manage power flow and charging/discharging cycles.

Features

  • Shielded Construction: Minimizes electromagnetic interference (EMI) and ensures reliable operation in noise-sensitive environments.
  • High Current Capacity: Designed to handle high current levels without significant performance degradation.
  • Low DC Resistance (DCR): Reduces power losses and improves overall efficiency in power conversion circuits.
  • Compact Footprint: Allows for space-saving design in compact electronic devices.
  • Surface Mount Technology (SMT): Facilitates easy and automated assembly on printed circuit boards (PCBs).

Benefits

  • Enhanced EMI Performance: Shielding effectively reduces electromagnetic emissions, preventing interference with other components and ensuring stable operation.
  • Improved Power Efficiency: Low DCR minimizes resistive losses, leading to higher efficiency and reduced heat generation.
  • Compact Design: Small footprint enables integration into densely populated PCBs, saving valuable board space.
  • Reliable Operation: Robust construction and high-quality materials ensure consistent performance and long-term reliability.
  • Simplified Assembly: SMT compatibility streamlines the assembly process, reducing manufacturing costs and improving throughput.

Additional Details

The DO3314-222MLC inductor has an inductance value of 2.2µH. It is designed to operate over a wide temperature range. The core material used is chosen for its high saturation characteristics. The specific saturation current and DCR values can be found in the official Coilcraft datasheet for this component. This inductor is commonly used in high-frequency switching power supplies.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1090 $52.8530
40+ $2.5510 $102.0400
61+ $2.4712 $150.7432
84+ $2.3915 $200.8860
109+ $2.3118 $251.9862
145+ $2.0727 $300.5415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess