EN
  • EN
  • DE

SN299029GFW

Part No SN299029GFW
Manufacturer Texas Instruments
Catalog Specialized ICs
Description SN299029GFW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
Win Source Part Number 1342212-SN299029GFW
Ultra Librarian 3D Model Ultra Librarian SN299029GFW CAD Model

Description

The SN299029GFW is a state-of-the-art integrated circuit (IC) from Texas Instruments, designed to cater to the needs of modern electronics with exceptional performance and reliability. This versatile chip is an ideal component for a wide range of applications, including consumer electronics, automotive systems, industrial controls, and communication devices.

Key Features

  • High Precision: The SN299029GFW is engineered to provide precise operation, ensuring accurate signal processing and control in your applications.
  • Low Power Consumption: It is optimized for energy efficiency, which makes it suitable for battery-powered devices or energy-sensitive systems.
  • Robust Design: Built to withstand harsh conditions, this IC maintains its performance across a wide range of temperatures and operating conditions.
  • Advanced Connectivity: The chip supports various communication protocols, facilitating easy integration into complex systems.

Applications

The versatility of the SN299029GFW allows it to be used in numerous applications. In the automotive industry, it can be utilized for engine control units, infotainment systems, and advanced driver-assistance systems (ADAS). In consumer electronics, it is ideal for smart home devices, mobile phones, and wearable technology. The IC also finds its use in industrial automation for sensors, actuators, and control systems, as well as in telecommunication infrastructure.

Quality and Support

As with all Texas Instruments products, the SN299029GFW is manufactured to the highest quality standards. Customers can expect reliable operation over the product's lifespan and can access comprehensive technical support and documentation from Texas Instruments to assist with integration and troubleshooting.

Environmental Compliance

Texas Instruments is committed to environmental stewardship. The SN299029GFW complies with international environmental regulations, including RoHS and REACH, ensuring that it meets global standards for environmental safety and sustainability.

You May Also Be Interested in

Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess