EN
  • EN
  • DE

MLC1265-701MLD

Part No MLC1265-701MLD
Manufacturer Coilcraft
Catalog Misc Products
Description Shielded Power Inductors MLC12xx/15xx
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831027-MLC1265-701MLD
Ultra Librarian 3D Model Ultra Librarian MLC1265-701MLD CAD Model

Description

The MLC1265-701MLD is a high-performance molded inductor manufactured by Coilcraft. It is designed for use in a variety of power supply and filtering applications, offering excellent current handling and low DC resistance in a compact form factor. Its shielded construction minimizes EMI (electromagnetic interference), making it suitable for sensitive electronic circuits.

Applications

  • DC-DC Converters
  • Power Amplifiers
  • Filtering Circuits
  • Voltage Regulators
  • Point-of-Load (POL) Converters

Features

  • Inductance Value: Specific inductance value typically in the microhenry range (check datasheet for exact value).
  • High Current Handling: Capable of handling significant DC current without saturation.
  • Low DC Resistance (DCR): Minimizes power losses, improving efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Compact Size: Allows for high-density circuit designs.
  • Molded Construction: Provides excellent mechanical strength and environmental protection.

Benefits

  • Improved Power Supply Efficiency: Low DCR minimizes power losses, leading to higher efficiency in DC-DC converters and voltage regulators.
  • Reduced EMI: The shielded construction reduces electromagnetic interference, improving the performance and reliability of sensitive electronic circuits.
  • High Current Capability: Enables the inductor to be used in high-current applications without saturation.
  • Compact Design: Small size allows for use in space-constrained applications.
  • Robust Construction: The molded construction provides excellent mechanical strength and protects the inductor from environmental factors.

Additional Details

The MLC1265-701MLD inductor is typically used in power supply circuits to store energy and filter out noise. Its shielded construction is particularly important in applications where EMI can be a concern. The specific inductance value, saturation current, and DCR are critical parameters that must be considered when selecting this inductor for a particular application. Refer to the Coilcraft datasheet for detailed specifications and performance characteristics. Proper soldering techniques are also necessary to ensure reliable electrical connection and mechanical integrity. The inductor's operating temperature range should also be considered in the design process.

You May Also Be Interested in

Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4692 $58.7680
100+ $1.2058 $120.5800
150+ $1.1677 $175.1550
205+ $1.1307 $231.7935
265+ $1.0926 $289.5390
355+ $0.9794 $347.6870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess