EN
  • EN
  • DE

SER2915L-472KL

Part No SER2915L-472KL
Manufacturer Coilcraft
Description SMT Power Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 1247727-SER2915L-472KL
Manufacturer Homepage www.coilcraft.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SER2915L-472KL CAD Model

Description

The SER2915L-472KL is a shielded power inductor manufactured by Coilcraft. This inductor is designed for use in a wide range of power electronics applications, offering high current handling capability and low DC resistance. Its shielded construction minimizes electromagnetic interference (EMI), making it suitable for noise-sensitive environments.

Applications:

  • DC-DC converters
  • Power supplies
  • Buck converters
  • Boost converters
  • Filtering circuits

Features:

  • Shielded construction for low EMI
  • High current handling capability
  • Low DC resistance (DCR)
  • Small footprint
  • RoHS compliant
  • High saturation current

Benefits:

  • Reduced noise and interference in sensitive circuits.
  • Improved efficiency due to low DC resistance.
  • Compact design allowing for smaller and more efficient power supplies.
  • Reliable performance in high-current applications.
  • Compliance with environmental regulations.

Additional Details:

The SER2915L-472KL has an inductance value of 4.7 µH with a tolerance of ±10%. It has a saturation current of approximately 10A to 12A and a low DC resistance, typically around 10 mΩ to 15 mΩ. The shielded construction ensures minimal EMI radiation, which is crucial in applications where electromagnetic compatibility is a concern. The inductor's small footprint allows for high-density circuit designs. It is designed to operate over a wide temperature range, typically from -40°C to +125°C. The high saturation current ensures that the inductor maintains its inductance value even under high current loads. The SER2915L-472KL is a versatile and reliable inductor suitable for a variety of power management applications. Its combination of high performance, compact size, and shielded construction makes it an excellent choice for modern electronic designs.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8647 $52.7823
21+ $4.8121 $101.0541
33+ $4.6617 $153.8361
45+ $4.5113 $203.0085
58+ $4.3610 $252.9380
77+ $3.9098 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess