EN
  • EN
  • DE

TA7848-AE

Part No TA7848-AE
Manufacturer Coilcraft
Catalog OEM Parts (T - Z)
Description Power inductor, coupled, shielded, 20% tol, SMT, RoHS, halogen-free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966529-TA7848-AE
Categories OEM Parts(T-Z)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TA7848-AE CAD Model

Description

The TA7848-AE is a high-performance RF transformer designed and manufactured by Coilcraft. This transformer is primarily used for impedance matching and balanced-to-unbalanced conversion in various radio frequency (RF) applications.

Applications:

  • Balanced Amplifiers: Used to match impedance and create balanced inputs or outputs.
  • RF Transceivers: Impedance matching between different stages in radio transceivers.
  • Low Noise Amplifiers (LNAs): Matching impedance between the antenna and the amplifier input.
  • Mixers: Providing impedance matching and balanced-to-unbalanced conversion in mixer circuits.
  • Wireless Communication Systems: Integration in wireless systems like Wi-Fi, Bluetooth, and Zigbee.

Features:

  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.
  • Compact Size: Small form factor minimizes board space requirements.
  • High Performance: Provides excellent impedance matching and balanced-to-unbalanced conversion.
  • Wideband Operation: Operates over a broad frequency range.
  • Low Insertion Loss: Minimizes signal loss for efficient signal transfer.
  • Excellent Return Loss: Ensures minimal signal reflection.

Benefits:

  • Improved Signal Quality: Optimizes signal transfer and reduces signal reflections.
  • Increased System Performance: Enhances the performance of RF circuits and systems.
  • Reduced Board Space: Compact size enables smaller product designs.
  • Simplified Assembly: Surface mount technology simplifies the assembly process.
  • Enhanced Impedance Matching: Effectively matches impedance in various RF applications.

Additional Details:

The TA7848-AE's specific frequency range, impedance ratio, and insertion loss can be found in the Coilcraft datasheet. Typical applications include impedance matching from 50 Ohms to a balanced impedance. Check the datasheet for the precise frequency range (often in the MHz to GHz range), insertion loss, return loss, and other electrical specifications. The component is designed for reflow soldering. The operating temperature range is typically -40°C to +85°C. Always consult the datasheet before using this component in a design, and follow manufacturer's recommendations for layout and soldering.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Agere Systems
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess