EN
  • EN
  • DE

XAL4040-153MEB

Part No XAL4040-153MEB
Manufacturer Coilcraft
Catalog Electronic Wholesale
Description Shielded Power Inductors XAL4020
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 1281389-XAL4040-153MEB
Manufacturer Homepage www.coilcraft.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XAL4040-153MEB CAD Model

Description

The Coilcraft XAL4040-153MEB is a shielded power inductor designed for high-current, low-DC-resistance applications in power supplies and DC-DC converters. This inductor features a compact size and a robust construction, making it suitable for demanding environments. Its shielded design minimizes electromagnetic interference (EMI), ensuring clean and efficient power delivery.

Applications:

  • DC-DC Converters: Used in step-up, step-down, and inverting DC-DC converters to store energy and regulate voltage.
  • Power Supplies: Employed in power supplies for computers, servers, and other electronic devices to filter and smooth DC voltage.
  • Point-of-Load (POL) Regulators: Utilized in POL regulators to provide stable and efficient power to sensitive electronic components.
  • Battery-Powered Devices: Integrated into battery-powered devices such as smartphones, tablets, and laptops for power management.
  • LED Lighting: Used in LED drivers to regulate current and provide stable power to LEDs.

Features:

  • Shielded Construction: Minimizes electromagnetic interference (EMI) to reduce noise and improve system performance.
  • Low DC Resistance (DCR): Reduces power losses and improves efficiency.
  • High Current Capability: Handles high currents without saturating, ensuring stable performance.
  • Compact Size: Allows for integration into densely populated circuit boards.
  • RoHS Compliant: Meets RoHS (Restriction of Hazardous Substances) directives, ensuring environmental compliance.

Benefits:

  • Reduced EMI: Shielded construction minimizes EMI, preventing interference with other electronic components.
  • Improved Efficiency: Low DCR reduces power losses, improving efficiency and reducing heat dissipation.
  • Stable Performance: High current capability ensures stable performance under high load conditions.
  • Space Saving: Compact size allows for integration into small devices.
  • Environmentally Friendly: RoHS compliance ensures environmental safety.

Additional Details:

The XAL4040-153MEB's inductance value is 15 µH with a tolerance of ±20%. It has a saturation current rating that indicates the maximum current the inductor can handle before its inductance drops significantly. The inductor is designed to operate over a wide temperature range. The core material is chosen to minimize core losses and maximize efficiency. The terminals are designed for surface mounting and provide reliable solder connections. The datasheet provides detailed electrical characteristics, mechanical dimensions, and application notes to aid in system design.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess