The Coilcraft XPL7030-152MLC is a high-performance shielded power inductor meticulously engineered for applications demanding high efficiency and substantial current handling capabilities within a compact form factor. As a prominent member of the XPL7030 series, this inductor is celebrated for its exceptional performance attributes and resilient design.
Applications:
- DC-DC Converters: Perfectly suited for employment in a variety of DC-DC converter configurations including step-up (boost), step-down (buck), and inverting topologies to ensure stable and efficient power conversion.
- Point-of-Load (POL) Regulators: Excellently serves as a crucial component in Point-of-Load regulators, delivering finely regulated power to critical components such as microprocessors, FPGAs, and ASICs with precision.
- High-Current Power Supplies: Specifically designed to excel in high-current power supplies where consistent and efficient power delivery is paramount, such as those found in server environments and advanced telecommunications equipment.
- Battery-Powered Devices: Highly beneficial in battery-operated devices, providing a balanced compromise between compact size and optimal power efficiency, making it ideal for portable applications.
- Automotive Electronics: Well-suited for integration into automotive electronic systems, where robustness and reliability are essential to withstand the harsh operating conditions inherent in automotive environments.
Features:
- Shielded Construction: Incorporates a shielded design to effectively minimize electromagnetic interference (EMI), ensuring stable and reliable operation, particularly in sensitive electronic ecosystems.
- High Current Handling: Exhibits substantial current handling capabilities, allowing it to manage high DC currents without saturation, maintaining consistent performance levels under load.
- Low DC Resistance (DCR): Engineered with low DC resistance to minimize power losses, thus improving overall system efficiency and reducing thermal dissipation within the circuit.
- Compact Size: Offers a compact footprint of 7.0 x 7.0 mm and a low profile, making it an ideal choice for space-constrained designs where component density is critical.
- Operating Temperature Range: Designed to operate reliably across a wide temperature range, ensuring stable performance under diverse environmental conditions.
Benefits:
- Improved Efficiency: The low DCR significantly reduces power losses, resulting in higher system efficiency, reduced heat generation, and lower energy consumption.
- Reduced EMI: The shielded construction curtails electromagnetic interference, protecting neighboring components and ensuring overall system integrity and reliability.
- Space Saving: The inductor's compact dimensions facilitate high-density designs, enabling smaller and more streamlined end products while maximizing board real estate.
- High Reliability: Robust design and high current handling capabilities ensure long-term reliability and consistent performance, even under demanding operational conditions.
- Stable Performance: Maintains stable inductance and current handling characteristics across a broad spectrum of operating conditions, providing dependable performance in various applications.
Technical Specifications:
Inductance: 1.5 µH
Tolerance: 20%
Saturation Current: (Consult the official Coilcraft datasheet for specific saturation current ratings)
DCR: (Refer to the Coilcraft datasheet for precise DCR values)
Shielded: Yes
Size: 7.0 mm x 7.0 mm