EN
  • EN
  • DE

XPL7030-272MLC

Part No XPL7030-272MLC
Manufacturer Coilcraft
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 410476-XPL7030-272MLC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XPL7030-272MLC CAD Model

Description

The Coilcraft XPL7030-272MLC is a high-performance shielded power inductor designed for demanding applications requiring high efficiency and current handling in a compact size. It is part of the XPL7030 series known for its exceptional performance and robust construction.

Applications:

  • DC-DC Converters: Ideal for use in step-up (boost), step-down (buck), and inverting power supply topologies.
  • Point-of-Load (POL) Regulators: Suitable for providing regulated power to specific components such as microprocessors, FPGAs, and ASICs.
  • High-Current Power Supplies: Designed for applications where stable and efficient power is critical, such as servers, telecommunications equipment, and industrial power supplies.
  • Battery-Powered Devices: Can be used in portable devices, offering a balance between size and power efficiency.
  • Automotive Electronics: Suitable for automotive systems requiring reliable and high-performance power management.

Features:

  • Shielded Construction: Minimizes electromagnetic interference (EMI), ensuring stable operation in sensitive environments.
  • High Current Handling: Capable of withstanding significant DC current without saturation, providing consistent performance.
  • Low DC Resistance (DCR): Reduces power losses, improving overall efficiency and minimizing heat generation.
  • Compact Size: The 7.0 x 7.0 mm footprint is ideal for space-constrained applications.
  • Operating Temperature Range: Designed to operate reliably over a wide temperature range.

Benefits:

  • Improved Efficiency: Low DCR reduces power losses, resulting in higher overall system efficiency and reduced heat generation.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring reliable operation of nearby components.
  • Space Saving: Compact size allows for high-density designs and smaller end products.
  • High Reliability: Robust construction and high current handling ensure long-term reliability and consistent performance.
  • Stable Performance: Maintains stable inductance and current handling over a wide range of operating conditions.

Technical Specifications:

Inductance: 2.7 µH

Tolerance: Refer to the Coilcraft datasheet for tolerance information.

Saturation Current: The specific saturation current rating can be found on the Coilcraft datasheet.

DCR: Specific DCR value is available on the Coilcraft datasheet.

Shielded: Yes

Size: 7.0 mm x 7.0 mm

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Via
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess