EN
  • EN
  • DE
  • IT

CDBF0540

Part No CDBF0540
Manufacturer Comchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 500MA 1005
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 7 Weeks
Features Diode Schottky 40 V 500mA Surface Mount 1005/SOD-323F
Manufacturer Comchip Technology
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package 1005 (2512 Metric)
Case / Package 1005/SOD-323F
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866176-CDBF0540
Ultra Librarian 3D Model Ultra Librarian CDBF0540 CAD Model

Description

The Comchip Technology CDBF0540 is a diode Schottky used in surface mount applications. It has a voltage of 40V and a current of 500mA. CDBF0540 is from Comchip Technology.

  • Type: Diode Schottky
  • Application: Surface Mount
  • Voltage: 40V
  • Current: 500mA
  • Recovery Time: <500ns
  • Package: 1005/SOD-323F

You May Also Be Interested in

DIOTEC Electronics Corporation
DIODE GP 800V 1A DO214AC SMA
Lowest to $0.0478
DIOTEC Electronics Corporation
DIODE GEN PURP 1KV 10A P600
Lowest to $0.1679
Comchip Technology
DIODE GEN PURP 800V 1A SOD123F / Diode 800 V 1A Surface Mount SOD-123F
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 100V 16A ITO220AC / Diode 100 V 16A Through Hole ITO-220AC
Need more? Email Us
Comchip Technology
DIODE GEN PURP 1KV 2A SOD123F / Diode 1000 V 2A Surface Mount SOD-123F
Need more? Email Us
Renesas Electronics America
DIODE FOR ANTENNA SWITCHING / Diode
Need more? Email Us
ON Semiconductor
DIODE SWITCH 100V SOD123 / Diode 100 V 200mA Surface Mount SOD-123
Lowest to $0.0102
Rohm Semiconductor
DIODE SCHOTTKY 30V 1.5A PMDU
Lowest to $0.1492
Vishay
DIODE GEN PURP 1.2KV 30A TO247AD / Diode 1200 V 30A Through Hole TO-247AD
Lowest to $21.3928

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1503 $65.3805
1,050+ $0.1234 $129.5700
1,625+ $0.1195 $194.1875
2,240+ $0.1157 $259.1680
2,895+ $0.1119 $323.9505
3,875+ $0.1004 $389.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,195 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess