EN
  • EN
  • DE

CPDU3V3UP-HF

Part No CPDU3V3UP-HF
Manufacturer Comchip Technology
Catalog END - OF - LIFE
Description SMD ESD Protection Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Comchip Technology
Win Source Part Number 1162896-CPDU3V3UP-HF
Manufacturer Homepage www.comchiptech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPDU3V3UP-HF CAD Model

Description

The CPDU3V3UP-HF is a Transient Voltage Suppressor (TVS) diode manufactured by Comchip Technology. It's designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). This device offers fast response time, low clamping voltage, and high surge capability, ensuring reliable protection against transient events.

Applications

  • USB Ports: Protects USB data lines from ESD and voltage surges caused by plugging and unplugging devices.
  • HDMI Ports: Safeguards HDMI interfaces from ESD strikes that can damage sensitive ICs.
  • Ethernet Ports: Protects Ethernet data lines from voltage surges induced by lightning or power line disturbances.
  • Power Supplies: Provides overvoltage protection for power supply circuits, preventing damage to downstream components.
  • Microcontroller Inputs/Outputs: Protects microcontroller I/O pins from ESD and voltage transients.

Features

  • Low Clamping Voltage: Minimizes voltage overshoot during transient events, protecting sensitive components.
  • Fast Response Time: Quickly clamps transient voltages to prevent damage.
  • High Surge Capability: Withstands high surge currents without degradation.
  • Lead-Free Finish: Complies with RoHS environmental regulations.
  • Small Package Size: Allows for compact circuit designs.

Benefits

  • Enhanced System Reliability: Protects against ESD and voltage surges, increasing the overall reliability of the electronic system.
  • Reduced Downtime: Prevents damage to sensitive components, minimizing downtime and repair costs.
  • Improved Product Safety: Ensures safe operation by protecting against voltage hazards.
  • Compliance with Industry Standards: Meets RoHS environmental regulations and other industry standards.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting electronic components from transient events.

Technical Specifications (Typical)

  • Reverse Stand-Off Voltage (VRWM): 3.3V
  • Breakdown Voltage (VBR): 4.0V to 4.8V
  • Clamping Voltage (VC): Typically 7.0V at Ipp = 1A
  • Peak Pulse Current (Ipp): Typically 5A (8/20µs pulse)
  • Operating Temperature Range: -55°C to +125°C

The CPDU3V3UP-HF TVS diode provides robust protection against ESD and voltage surges in various electronic applications. Its low clamping voltage, fast response time, and high surge capability ensure reliable performance and enhance the overall reliability of the protected system. The small package size and lead-free finish make it suitable for modern, environmentally conscious designs.

You May Also Be Interested in

Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess