Please be advised, WIN SOURCE will be having the National Day from October 1st to October 6th.

During this period, we still accept your inquiries and orders, but all the shipments will be delayed until October 7th.

Sorry for any inconvenience caused. Happy National Day!

CZRF52C3V3-HF

Part No CZRF52C3V3-HF
Manufacturer Comchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.3V 200MW 1005
Datasheet
Sample
ECAD Module
Need Help

Products specifications

Categories Discrete Semiconductor Products
Manufacturer Comchip Technology
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 3.3V
Tolerance ±5%
Maximum Power Dissipation 200mW
Impedance (Max) (Zzt) 95 Ohm
Current - Reverse Leakage @ Vr 25μA @ 1V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 1005/SOD-323F
Win Source Part Number 203230-CZRF52C3V3-HF
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 4k pcs

Description

The CZRF52C3V3-HF is a surface-mount Zener diode designed for use in discrete semiconductor products. This device has a forward voltage of 900mV at 10mA and a reverse leakage current of 25μA at 1V. The CZRF52C3V3-HF has a Zener voltage of 3.3V and a maximum impedance of 95 Ohm. This device is supplied in a 1005/SOD-323F package and has a maximum power dissipation of 200mW. The CZRF52C3V3-HF has a temperature range of -55°C to 125°C and is suitable for use in a wide range of applications.

You May Also Be Interested in

Murata Electronics North America
DIODE ZENER SMD
Need more? Email Us
Murata Electronics North America
DIODE ZENER 51V 5W AXIAL
Lowest to $0.028
Murata Electronics North America
DIODE ZENER 4.3V 350MW SOT23 / Zener Diode 4.3 V 350 mW ±5% Surface Mount SOT-23
Need more? Email Us
Murata Electronics North America
DIODE ZENER 3V 500MW MINI MELF
Lowest to $0.355
Murata Electronics North America
DO-204AL (DO-41), 1000MW, 5%, SM
Lowest to $0.628
Murata Electronics North America
DIODE ZENER 75V 500MW DO35
Need more? Email Us
Murata Electronics North America
DIODE ZENER 8.2V 500MW DO35
Lowest to $0.020
Murata Electronics North America
MMELF, 500MW, 5%, SMALL SIGNAL Z
Lowest to $0.011
Murata Electronics North America
DIODE ZENER 62V 1W SMA
Lowest to $0.552

Top Sellers

Murata Electronics North America
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.805
Murata Electronics North America
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.594
Murata Electronics North America
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.082
Murata Electronics North America
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.385
Murata Electronics North America
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.219
Murata Electronics North America
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.109
Murata Electronics North America
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.515
Murata Electronics North America
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.657
Murata Electronics North America
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.750
Murata Electronics North America
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.167
Murata Electronics North America
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $3.251
Murata Electronics North America
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.763
Murata Electronics North America
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.013
Murata Electronics North America
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.122
Murata Electronics North America
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.805

Pricing & Ordering

$0.0512
Quantity Unit Price Ext. Price
1,355+ $0.0370 $50.1350
3,230+ $0.0310 $100.1300
5,000+ $0.0300 $150.0000
6,900+ $0.0290 $200.1000
8,930+ $0.0280 $250.0400
12,000+ $0.0250 $300.0000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 3,589 pieces
MOQ: 1355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Oct 5 2024
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention