EN
  • EN
  • DE

M1005

Part No M1005
Manufacturer Comet America, LP
Catalog Test, Measurement Accessories
Description B2 INPUT MOD,MS LOGGER   0-5A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Test and Measurement - Test and Measurement Accessories
Mfr Comet America, LP
Package Bag
Product Status Active
Type Specialized
Accessory Type Input Module
For Use With/Related Products MS Data Logger
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 9030.90.2500
Win Source Part Number 880487-M1005
Ultra Librarian 3D Model Ultra Librarian M1005 CAD Model

Description

The Input Module is a specialized accessory designed for use with the MS Data Logger.

  • Manufacturer: Comet America, LP
  • Package: bag
  • Application: test and measurement
  • Accessory For: MS Data Logger
  • Standard Package: 1 piece
  • Status: active
  • ECCN: EAR99
  • REACH: unaffected
  • MSL Level: 1 (unlimited shelf life)
  • Counterfeit Risk: 40% chance in the open market
  • HTSUS Code: 9030.90.2500

You May Also Be Interested in

Staco Energy Products Company
VARIAC BRUSH 5021 6020
Need more? Email Us
Fluke Electronics
CASE HARD
Need more? Email Us
Panduit Corp
VERISAFE REPLACEMENT AVT SYSTEM
Need more? Email Us
3M
DYNA-COUPLER 3-INCH
Lowest to $0.8732
Sensepeek
5x Ground Spring 3,5mm
Need more? Email Us
Comet America, LP
A1 INPUT MOD,MS LOGGER 4-20MA
Need more? Email Us
Panduit Corp
VERISAFE REPLACEMENT AVT SYSTEM
Need more? Email Us
Z-U
TDK-Lambda Americas Inc.
Z+ USA AC CABLE (IEC320-C15)
Need more? Email Us
Staco Energy Products Company
TRANSFRMR BRUSH 2520
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess