EN
  • EN
  • DE
  • IT

163A14519X

Part No 163A14519X
Manufacturer Conec
Catalog D - SUB, D - SHAPED connectors
Description CONN D-SUB PLUG 37POS R/A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Conec
Series 163A
Packaging Bulk
Connector Style D-Sub
Connector Type Plug, Male Pins
Number of Positions 37
Number of Rows 2
Shell Size, Connector Layout 4 (DC, C)
Contact Type Signal
Mounting Through Hole, Right Angle
Flange Feature Housing/Shell (4-40)
Termination Solder
Features Board Lock, Grounding Indents, Mounting Brackets
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Contact Finish Thickness 8μin (0.20μm)
Ingress Protection IP20
Material Flammability Rating UL94 V-0
Operating Temperature Range -55°C ~ 125°C
Voltage Rating 125V
Current Rating 7.5A
Color Black
Housing Material Polybutylene Terephthalate (PBT), Glass Filled
Contact Material Copper Alloy
Backset Spacing 0.370" (9.40mm)
Win Source Part Number 766638-163A14519X
Popularity Medium
Supply and Demand Status Balance
Quantity per package 30
Family Name 163A
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Czech Republic
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 163A14519X CAD Model

Description

The Conec 163A series connector is a through-hole, right-angle type D-sub connector.

  • Connector Type: Plug, male pins
  • Positions: 37
  • Voltage Rating: 125V
  • Current Rating: 7.5A
  • Operating Temperature: -55°C to 125°C
  • Ingress Protection: IP20
  • Family Name: 163A
  • Category: Connectors, Interconnects
  • Contact Finish: Gold
  • Contact Finish Thickness: 8μin (0.20μm)
  • Housing Material: Polybutylene terephthalate (PBT), glass filled
  • Flammability Rating: UL94 V-0
  • Features: Grounding indents, mounting brackets, board lock
  • Backset Spacing: 0.370" (9.40mm)
  • Shell Size, Connector Layout: 4 (DC, C)
  • Cross-Reference: M24308/24-28F, XM3C-3722-112, L717SDC37P1ACH4F
  • Introduction Date: January 01, 2000
  • Estimated EOL Date: 2026
  • ECCN: EAR99
  • Country of Origin: Czech Republic
  • Supply and Demand: Balanced
  • Quantity per Package: 30

You May Also Be Interested in

3M
CONN RCPT 26POS PCB SOLDER
Lowest to $20.2843
3M
CONN RCPT 50POS PCB SOLDER
Need more? Email Us
3M
CONN RCPT 80POS PCB SOLDER
Need more? Email Us
TE Connectivity
CONN PLUG 50POS STR IDC
Need more? Email Us
3M
CONN RCPT 20POS VERT SOLDER
Lowest to $10.4917
3M
CONN RCPT 26POS R/A SOLDER
Lowest to $30.0227
TE Connectivity
CONN MICRO-D RCPT 21POS SLDR CUP / 21 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Need more? Email Us
3M
SHRUNK DELTA RIBBON CONN 26 CONT
Lowest to $18.0315
HARTING
HMIK SV BEL SDP FE ANG 36P BLK S / Position Connector
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess