EN
  • EN
  • DE
  • IT

DSSPXPRAA07X

Part No DSSPXPRAA07X
Manufacturer Conec
Catalog D-Sub, D-Shaped Connectors - Assemblies
Description 15P M PC 4-40 SPACER CLIP / Position Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Mfr Conec
Package Box
Base Product Number DSSPXPR
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1345869-DSSPXPRAA07X
Ultra Librarian 3D Model Ultra Librarian DSSPXPRAA07X CAD Model

Description

The DSSPXPRAA07X is a D-sub connector assembly.

  • Positions: Not Specified
  • Color: Not Specified
  • Connector Type: Not Specified
  • Contact Type: Not Specified
  • Number of Rows: Not Specified
  • Termination: Not Specified
  • Contact Finish: Not Specified
  • Contact Finish Thickness: Not Specified
  • Contact Form: Not Specified
  • Wire Gauge: Not Specified
  • Contact Material: Not Specified
  • Connector Style: Not Specified
  • Ingress Protection: Not Specified
  • Material Flammability Rating: Not Specified
  • Shell Material: Not Specified
  • Finish: Not Specified
  • Dielectric Material: Not Specified
  • Shell Size: Not Specified
  • Connector Layout: Not Specified
  • Mounting Type: Not Specified
  • Temperature Range: Not Specified
  • Backset Spacing: Not Specified
  • Standard Package: 50
  • Flange Feature: Not Specified
  • Current Rating (Amps): Not Specified
  • REACH Status: Not Specified
  • HTSUS: 8536.69.4040
  • Base Product Number: DSSPXPR

You May Also Be Interested in

TE Connectivity
CONN D-TYPE PLUG 40P EDGE MOUNT
Need more? Email Us
Phoenix Contact
CONN D-SUB PLUG 9POS TERM BLK
Lowest to $65.5454
Molex, LLC
CONN D-SUB PLUG 13P PNL MNT
Lowest to $10.5105
HARTING
CONN D-SUB RCPT 25POS R/A SLDR / 25 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
TE Connectivity
CONN D-SUB RCPT 15POS IDC
Need more? Email Us
TE Connectivity
CONN D-TYPE PLUG 50POS R/A SLDR
Lowest to $28.3854
TE Connectivity
CONN D-SUB RCPT 25POS VERT SLDR
Need more? Email Us
TE Connectivity
CONN D-SUB RCPT 25POS VERT SLDR
Lowest to $3.9766
TE Connectivity
1532215-2 / Position Connector
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess