EN
  • EN
  • DE

CWX823-024.0M

Part No CWX823-024.0M
Manufacturer Connor-Winfield Corporation
Catalog Oscillators
Description XTAL OSC XO 24.0000MHZ LVCMOS  /  24 MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Connor Winfield
Series CWX823
Package Tape & Reel
Base Resonator Crystal
Type XO (Standard)
Frequency 24 MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 30mA
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.051" (1.30mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names CWX823 24.0M,CWX823024.0M,CW448DKR,CWX823-24.0M,CW448CT,CWX82324.0M,CW448TR
Standard Package 1,000
Win Source Part Number 1188416-CWX823-024.0M
Ultra Librarian 3D Model Ultra Librarian CWX823-024.0M CAD Model

Description

The CWX823-024.0M is a crystal oscillator manufactured by Connor-Winfield Corporation. Crystal oscillators are electronic circuits that produce a stable and accurate oscillating signal at a specific frequency. They are widely used as a timing reference in various electronic devices.

Applications:

  • Microcontrollers
  • Microprocessors
  • Real-time clocks (RTCs)
  • Frequency synthesizers
  • Communication equipment
  • GPS receivers

Features:

  • High frequency stability
  • Low phase noise
  • Low power consumption
  • Small form factor
  • Surface mount technology (SMT)
  • 24.0 MHz Output Frequency

Benefits:

  • Provides a stable and accurate timing reference
  • Ensures proper operation of electronic devices
  • Reduces timing errors
  • Extends battery life in portable devices
  • Simplifies circuit design

Technical Specifications:

Key specifications for the CWX823-024.0M include:

  • Frequency: 24.0 MHz
  • Frequency Stability: Expressed in parts per million (ppm) over a specific temperature range; typically ±25 ppm or better.
  • Operating Temperature Range: The range of temperatures over which the oscillator will maintain its specified performance; often from -40°C to +85°C.
  • Supply Voltage: Typically 3.3V or 5V.
  • Output Waveform: HCMOS, CMOS, or TTL.
  • Aging: The change in frequency over time, usually specified in ppm per year.
  • Package Type: Surface mount.

The CWX823-024.0M crystal oscillator provides a stable and accurate 24.0 MHz clock signal for a variety of electronic applications. Its high frequency stability, low phase noise, and low power consumption make it a suitable choice for demanding applications. Crystal oscillators are essential components in many electronic devices, providing the timing reference necessary for proper operation. This particular Connor-Winfield oscillator is likely used in applications where a precise and reliable 24.0 MHz clock signal is required.

You May Also Be Interested in

Seiko Epson Corporation
SG-8101CA 13.548560M-TBGPA0: OSC
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 26.2144MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 25.1730M-TBGSA0: OSC M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 25.6000MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 10.781250M-TCHPA0: OSC
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 35.2520M-TCHSA0: OSC M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 25 MHZ LVDS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 126.8000M-TCHSA0: OSC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess