EN
  • EN
  • DE

TDS505T

Part No TDS505T
Manufacturer Cooper Bussmann, Inc.
Catalog OEM Parts (T - Z)
Description FUSE 8A 250 V 5x20 keram
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099011-TDS505T
Categories OEM Parts(T-Z)
Manufacturer Cooper Bussmann, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDS505T CAD Model

Description

The TDS505T is a surge protection device manufactured by Cooper Bussmann, Inc. It's designed to protect sensitive electronic equipment from transient voltage surges caused by lightning strikes, power line disturbances, or electrostatic discharge (ESD). This device diverts excess energy away from the protected equipment, preventing damage and ensuring reliable operation.

Applications:

  • Power Supplies: Protects power supplies from voltage surges.
  • Data Lines: Safeguards data communication lines from transient voltages.
  • Control Circuits: Prevents damage to control circuits due to voltage spikes.
  • Electronic Equipment: Protects a wide range of electronic devices from surge damage.

Features:

  • Surge Protection: Provides effective protection against transient voltage surges.
  • High Surge Current Capability: Capable of handling high surge currents without failure.
  • Fast Response Time: Responds quickly to voltage surges, minimizing the risk of damage.
  • Low Clamping Voltage: Limits the voltage across the protected equipment to a safe level.
  • Compact Size: Small form factor allows for easy integration into existing circuits.

Benefits:

  • Equipment Protection: Prevents damage to sensitive electronic equipment from voltage surges.
  • Increased Reliability: Improves the reliability and lifespan of protected equipment.
  • Reduced Downtime: Minimizes downtime due to surge-related failures.
  • Cost Savings: Reduces the cost of repairs and replacements due to surge damage.
  • Enhanced Safety: Improves safety by preventing electrical fires and other hazards.

Additional Details:

The TDS505T typically utilizes transient voltage suppression (TVS) diodes or metal oxide varistors (MOVs) to provide surge protection. The specific voltage and current ratings, as well as the response time and clamping voltage, can be found in the product datasheet provided by Cooper Bussmann, Inc. This surge protection device is often used in applications where reliability and protection against voltage surges are critical. It is designed to meet relevant industry standards for surge protection. Installation is typically straightforward, requiring only simple soldering or connection to the circuit board. Detailed information on the surge protection capabilities, such as the maximum surge current and the clamping voltage, are crucial for selecting the appropriate surge protection device for a given application.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess