EN
  • EN
  • DE

VP3-0055

Part No VP3-0055
Manufacturer Cooper Bussmann, Inc.
Catalog Switching Converter, SMPS Transformers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cooper Bussmann, Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842033-VP3-0055
Ultra Librarian 3D Model Ultra Librarian VP3-0055 CAD Model

Description

The VP3-0055 is a fuse manufactured by Cooper Bussmann, designed to provide overcurrent protection in various electrical circuits. It's a vital component in safeguarding sensitive equipment and preventing damage from excessive current flow.

Applications:

  • Power supplies
  • Industrial equipment
  • Consumer electronics
  • Automotive applications

Features:

  • Overcurrent protection: Interrupts the circuit when current exceeds the rated value.
  • Compact design: Allows for easy integration into various applications.
  • Reliable performance: Provides consistent and dependable protection.
  • Available in various amperage ratings: Offers flexibility for different circuit requirements.

Benefits:

  • Protects sensitive equipment: Prevents damage from overcurrent conditions.
  • Reduces downtime: Minimizes the risk of equipment failure.
  • Enhances safety: Protects against electrical hazards.
  • Cost-effective solution: Provides reliable protection at a reasonable price.

The VP3-0055 fuse is characterized by its specific voltage rating, interrupt rating, and amperage rating. These parameters are critical for selecting the appropriate fuse for a given application. The voltage rating indicates the maximum voltage the fuse can safely handle, while the interrupt rating specifies the maximum fault current the fuse can interrupt without rupturing. The amperage rating determines the amount of current the fuse will carry before it blows.

Additional specifications include the fuse's physical dimensions, material composition, and compliance with relevant industry standards such as UL and CSA. The fuse is designed to operate within a specified temperature range and is typically constructed with a ceramic or glass body for enhanced durability and insulation. The VP3-0055 ensures the integrity and longevity of electrical systems by providing a crucial layer of overcurrent protection.

You May Also Be Interested in

TDK Corporation
XFMR FLYBACK AC/DC CONV 10UH SMD
Need more? Email Us
Eaton Bussmann
XFMR POE CONFIG DC/DC 100UH SMD
Need more? Email Us
Pulse
XFMR FWD P-P DC/DC CONV SMD
Need more? Email Us
Pulse
XFMR FLYBACK 205UH SMD
Need more? Email Us
EPCOS (TDK)
TRANSFORMER
Need more? Email Us
Pulse
XFMR FWD P-P DC/DC CONV SMD
Need more? Email Us
Pulse
XFMR FWD P-P DC/DC CONV SMD
Need more? Email Us
Pulse
XFMR FWD P-P DC/DC CONV SMD
Need more? Email Us
Pulse
XFMR DC/DC CONV SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0117 $60.0585
12+ $9.8558 $118.2696
19+ $9.5478 $181.4082
26+ $9.2398 $240.2348
33+ $8.9318 $294.7494
44+ $8.0078 $352.3432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess