EN
  • EN
  • DE

ST-4TH204

Part No ST-4TH204
Manufacturer Copal Electronics Inc.
Catalog Trimmer Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Copal Electronics Inc.
Category Potentiometers,Variable Resistors
Family Trimmer Potentiometers
Win Source Part Number 193946-ST-4TH204
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST-4TH204 CAD Model

Description

The ST-4TH204 is a trimming potentiometer manufactured by Copal Electronics Inc. This type of potentiometer is a small, adjustable electronic component used for fine-tuning and calibrating electronic circuits. It allows precise adjustment of resistance, making it essential in applications where accuracy and stability are critical.

Applications

  • Calibration of Test and Measurement Equipment: Used in instruments such as multimeters, oscilloscopes, and signal generators to ensure accurate readings.
  • Audio Equipment: Adjusting volume, tone, and equalization in amplifiers, mixers, and audio processors.
  • Power Supplies: Setting and stabilizing output voltage in regulated power supplies.
  • Sensor Calibration: Fine-tuning the output of sensors, including temperature, pressure, and light sensors.
  • Servo Control Systems: Providing feedback for precise motor control and positioning.

Features

  • High Resolution: Offers fine and precise resistance adjustments.
  • Stable Resistance Value: Provides consistent performance over time and temperature variations.
  • Compact Size: Suitable for use in space-constrained circuit boards.
  • Sealed Construction: Protects the internal components from dust, moisture, and other contaminants.
  • Through-Hole Mounting: Facilitates easy installation and soldering onto PCBs.

Benefits

  • Precise Circuit Calibration: Enables accurate and reliable adjustment of electronic circuit parameters.
  • Improved Device Performance: Optimizes the performance and accuracy of electronic devices.
  • Cost-Effective Solution: Provides an economical means of fine-tuning circuits.
  • Ease of Use: Simple to install and adjust, even for users with limited technical expertise.
  • Versatile Application: Suitable for a wide range of electronic applications requiring precise adjustments.

Additional Details

The ST-4TH204 typically utilizes a cermet resistive element, ensuring excellent stability and long-term reliability. The resistance is adjusted via a screw-driven wiper arm. This model has a resistance value of 200K Ohms. The power rating is generally around 0.5W at 70°C. These trimming potentiometers are manufactured to meet industry standards for environmental protection and durability.

You May Also Be Interested in

Bourns Inc.
TRIMMER 50K OHM 0.125W GW SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 500KOHM 0.25W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 1K OHM 0.25W GW SIDE ADJ
Need more? Email Us
Bourns Inc.
TRIMMER 10 OHM 0.25W J LEAD TOP
Need more? Email Us
Bourns Inc.
TRIMMER 20KOHM 0.75W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 1M OHM 0.25W GW TOP ADJ
Need more? Email Us
Bourns Inc.
TRIMMER 2K OHM 0.75W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 10KOHM 0.25W J LEAD SIDE
Need more? Email Us
Vishay
TRIMMER 500 OHM 0.25W PC PIN TOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess