EN
  • EN
  • DE

ST-7TB102

Part No ST-7TB102
Manufacturer Copal Electronics Inc.
Catalog Trimmer Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Copal Electronics Inc.
Win Source Part Number 047325-ST-7TB102
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST-7TB102 CAD Model

Description

The ST-7TB102 is a trimming potentiometer produced by Copal Electronics Inc. It is designed to facilitate accurate electrical adjustments in a variety of electronic circuits. These potentiometers are prized for their reliability and consistent performance throughout their service life.

Applications

  • Calibration of measuring instruments
  • Adjustment of feedback loops in power supplies
  • Fine-tuning of audio equipment
  • Setting bias currents in amplifier circuits
  • Precise voltage division

Features

  • Compact dimensions for applications where space is limited
  • Sealed design to protect against environmental contaminants
  • High resolution capability for precise adjustment
  • Stable resistance material ensuring long-term reliability
  • Availability in diverse resistance values to suit specific needs

Benefits

  • Facilitates accurate and repeatable electrical parameter adjustments
  • Improves the operational efficiency and stability of electronic systems
  • Minimizes the need for frequent recalibration processes
  • Prolongs the operational lifespan of the associated equipment
  • Delivers a cost-effective solution for precision control implementation

Additional Details

The ST-7TB102 has a through-hole mounting configuration. Its resistance is 1k ohms. It is typically rated for a power dissipation of around 0.25W. The operating temperature range extends from -55°C to +125°C. The mechanical lifespan is designed to withstand a significant number of rotational cycles. The resistive element commonly consists of cermet, which provides excellent stability and precision. Copal Electronics is known for its commitment to quality and reliability. This potentiometer is intended for applications that require precision and dependable adjustment capabilities.

The ST-7TB102 is also commonly employed in applications such as programmable logic controllers (PLCs), motor control systems, and various types of test and measurement equipment. Its robust design and stable performance make it a preferred choice for engineers seeking a reliable trimming potentiometer. Its ability to maintain its characteristics over time and temperature fluctuations makes it particularly valuable in demanding industrial environments.

You May Also Be Interested in

Bourns Inc.
TRIMMER 10 OHM 0.25W J LEAD TOP
Need more? Email Us
TT Electronics
TRIMMER 20K OHM 1W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 50KOHM 0.75W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 5K OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 20KOHM 0.75W PC PIN SIDE
Need more? Email Us
TT Electronics
TRIMMER 50K OHM 0.5W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 2.2KOHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 10K OHM 0.25W GW SIDE
Lowest to $8.5590
Vishay
TRIMMER 100KOHM 0.25W PC PIN TOP
Lowest to $5.1432

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess