EN
  • EN
  • DE
  • IT

940C16P68K-F

Part No 940C16P68K-F
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Film Capacitors
Description CAP FILM 0.68UF 1.6KVDC AXIAL  /  0.68 µF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Axial
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Film Capacitors
Mfr Cornell Dubilier Electronics (CDE)
Series 940C
Package Bulk
Capacitance 0.68 µF
Tolerance ±10%
Voltage Rating - AC 500V
Voltage Rating - DC 1600V (1.6kV)
Dielectric Material Polypropylene (PP), Metallized
ESR (Equivalent Series Resistance) 6 mOhms
Temperature Range - Operating -55°C ~ 105°C
Mounting Type Through Hole
Package / Case Axial
Dimension 1.280" Dia x 1.811" L (32.50mm x 46.00mm)
Termination PC Pins
Applications High Pulse, DV/DT
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.25.0060
Other Names 338-2737,940C16P68KF,940C16P68K-F-ND
Standard Package 25
Win Source Part Number 1041721-940C16P68K-F
Ultra Librarian 3D Model Ultra Librarian 940C16P68K-F CAD Model

Description

The 1041721-940C16P68K-F from Cornell Dubilier Electronics (CDE) is a film capacitor.

  • Capacitance: 0.68 µF
  • Voltage Rating: 500V AC and 1600V DC (1.6kV)
  • Tolerance: ±10%
  • ESR (Equivalent Series Resistance): 6 mOhms
  • Applications: High pulse and DV/DT
  • Temperature Range: -55°C to 105°C
  • Mounting: Through hole
  • Package/Case: Axial

You May Also Be Interested in

Kemet
CAP FILM 2200PF 10% 1.5KVDC RAD
Lowest to $0.3879
Kemet
CAP FILM 0.15UF 5% 1KVDC RAD
Need more? Email Us
Kemet
CAP FILM 2.2UF 20% 1KVDC RADIAL
Lowest to $15.2727
Kemet
CAP FILM 0.22UF 20% 560VDC RAD
Need more? Email Us
EPCOS (TDK)
CAP FILM 3.3UF 10% 630VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 0.22UF 10% 630VDC RAD
Need more? Email Us
Kemet
FILM, RADIAL, METALLIZED POLYPRO
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP FILM 10UF 10% 50VDC 10SMD
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FILM / Film Capacitor
Lowest to $0.5161

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess