The RPC500R033F is a power resistor manufactured by Cornell Dubilier Electronics (CDE). This resistor is designed for applications requiring high power dissipation and robust performance. It features a non-inductive design, making it suitable for high-frequency applications. The RPC500R033F is available in a variety of mounting options, allowing for easy integration into different circuit designs. Its robust construction ensures stable performance even under extreme operating conditions.
Applications
- Power supplies
- Motor drives
- Inverters
- Braking resistors
- High-frequency circuits
Features
- High power dissipation
- Non-inductive design
- Various mounting options
- Robust construction
- Wide operating temperature range
- RoHS compliant
Benefits
- High power dissipation allows for handling large amounts of power without overheating.
- Non-inductive design minimizes parasitic inductance, making it suitable for high-frequency applications.
- Various mounting options provide flexibility in circuit design.
- Robust construction ensures reliable performance under extreme operating conditions.
- Wide operating temperature range allows for use in diverse environments.
Technical Specifications
The RPC500R033F has a resistance value of 0.033 Ohms and a power rating that is typically around 500W, but this can vary depending on the specific model and mounting method. The resistance tolerance can range from ±1% to ±5%. The operating temperature ranges typically from -55°C to +275°C. This power resistor may use a TO-247 package or other high-power mounting configuration. It is often constructed with a metal-clad or ceramic housing to enhance heat dissipation. Specific details on the exact power rating and package should be checked with the manufacturer's datasheet.