EN
  • EN
  • DE

SLPX221M450E3P3

Part No SLPX221M450E3P3
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Aluminum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Aluminum Electrolytic Capacitors
Mfr Cornell Dubilier Electronics (CDE)
Series SLPX
Package Bulk
Capacitance 220 µF
Tolerance ±20%
Voltage - Rated 450 V
ESR (Equivalent Series Resistance) 1.21Ohm @ 120Hz
Lifetime @ Temp. 3000 Hrs @ 85°C
Temperature Range - Operating -25°C ~ 85°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 1.64 A @ 120 Hz
Ripple Current @ High Frequency 2.41 A @ 20 kHz
Lead Spacing 0.394" (10.00mm)
Dimension 1.181" Dia (30.00mm)
Height - Seated (Max) 1.260" (32.00mm)
Mounting Type Through Hole
Package / Case Radial, Can - Snap-In
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0040
Win Source Part Number 1307692-SLPX221M450E3P3
Ultra Librarian 3D Model Ultra Librarian SLPX221M450E3P3 CAD Model

Description

The SLPX221M450E3P3 is an aluminum electrolytic capacitor manufactured by Cornell Dubilier Electronics (CDE). It belongs to the SLPX series, known for its long life and high ripple current capabilities. This capacitor is designed for demanding applications where reliability and performance are critical.

Applications

  • Power supplies: Used as filtering and energy storage components in power supplies for various electronic devices.
  • Inverters: Employed in inverters to smooth the DC voltage and provide stable power output.
  • Frequency converters: Utilized in frequency converters for filtering and energy storage.
  • Industrial equipment: Incorporated in industrial machinery and control systems where high reliability and long life are essential.
  • Renewable energy systems: Found in solar inverters and wind turbine converters for DC link capacitance.

Features

  • High ripple current: Designed to handle significant ripple current, making it suitable for demanding applications.
  • Long life: Offers an extended operational life, ensuring reliability and reducing maintenance requirements.
  • Aluminum electrolytic construction: Utilizes aluminum electrolytic technology for high capacitance in a compact size.
  • Snap-in terminals: Features snap-in terminals for easy and secure mounting on printed circuit boards (PCBs).
  • Polarized: This is a polarized capacitor and must be installed with the correct polarity.

Benefits

  • Improved reliability: The long life and high ripple current capabilities contribute to improved system reliability.
  • Reduced maintenance: Extended operational life minimizes the need for frequent capacitor replacements.
  • Compact design: Aluminum electrolytic technology allows for high capacitance in a relatively small package.
  • Easy installation: Snap-in terminals simplify the mounting process on PCBs.
  • Stable performance: Delivers consistent performance even under high ripple current conditions.

Specifications

The SLPX221M450E3P3 has a capacitance of 220μF and a voltage rating of 450V DC. It features a snap-in terminal style and an operating temperature range that typically spans from -40°C to +85°C or +105°C, depending on the specific datasheet. The exact ripple current rating and ESR (Equivalent Series Resistance) can vary. Please consult the manufacturer's datasheet for exact specifications and performance characteristics.

You May Also Be Interested in

EPCOS (TDK)
CAP ALUM 470UF 20% 400V SNAP TH
Lowest to $21.9925
Cornell Dubilier Electronics (CDE)
CAP ALUM 14000UF 25V SCREW
Need more? Email Us
Rubycon
CAP ALUM 68UF 20% 450V RADIAL
Lowest to $0.9172
Rubycon
CAP ALUM 2200UF 20% 63V SNAP
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP ALUM 1700UF 400V SCREW
Need more? Email Us
Panasonic
CAP ALUM 47UF 20% 6.3V SMD
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP ALUM 27000UF 63V SCREW
Need more? Email Us
Vishay
CAP ALUM 1200UF 20% 200V SNAP
Lowest to $10.0244
EPCOS (TDK)
1000 µF 400 V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 130mOhm @ 100Hz
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess