EN
  • EN
  • DE

T491B225K020AS-F

Part No T491B225K020AS-F
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Tantalum Capacitors
Description CAP TANT 2.2UF 20V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Cornell Dubilier Electronics (CDE)
Packaging Reel - TR
Status Active
Capacitance 2.2μF
Tolerance ±10%
Voltage Rating 20V
Type Molded
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max) 0.083" (2.10mm)
Manufacturer Size Code B
Features General Purpose
Win Source Part Number 125228-T491B225K020AS-F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T491B225K020AS-F CAD Model

Description

The Cornell Dubilier Electronics (CDE) T491B225K020AS-F capacitor is a molded capacitor with a capacitance of 2.2μF and a voltage rating of 20V and manufactured by Cornell Dubilier Electronics (CDE).

  • Capacitance: 2.2μF
  • Voltage Rating: 20V
  • Tolerance: ±10%
  • Application: General-purpose applications
  • Mounting Type: SMD (SMT)
  • Packaging: Reel
  • Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
  • Height: 0.083" (2.10mm)
  • Operating Temperature Range: -55°C to 125°C
  • Packaging: Reel

You May Also Be Interested in

Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150
Vishay
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess