EN
  • EN
  • DE

T491B225K025AS-F

Part No T491B225K025AS-F
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Tantalum Capacitors
Description CAP TANT 2.2UF 25V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Cornell Dubilier Electronics (CDE)
Packaging Reel - TR
Status Active
Capacitance 2.2μF
Tolerance ±10%
Voltage Rating 25V
Type Molded
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max) 0.083" (2.10mm)
Manufacturer Size Code B
Features General Purpose
Win Source Part Number 123416-T491B225K025AS-F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T491B225K025AS-F CAD Model

Description

The Cornell Dubilier Electronics (CDE) 123416-T491B225K025AS-F is a molded capacitor that has a capacitance of 2.2μF with a tolerance of ±10% and manufactured by Cornell Dubilier Electronics (CDE).

  • Voltage Rating: 25V
  • Application: General purpose applications
  • Mounting Type: SMD (SMT)
  • Height: 0.083" (2.10mm)
  • Dimensions: 0.138" L x 0.110" W (3.50mm x 2.80mm)
  • Packaging: Reel-TR packaging

You May Also Be Interested in

Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.1052
Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150
Vishay
CAP TANT 33UF 10V 20% 1507
Lowest to $0.1354
Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722
Vishay
CAP TANT 180UF 16V 20% 2824
Lowest to $16.9497

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess