EN
  • EN
  • DE

TSC-400-665

Part No TSC-400-665
Manufacturer Cosel USA, Inc.
Catalog OEM Parts (T - Z)
Description Three-phase 500VAC 400A Low-profile; Ultra high-attenuation; Multi-stage filter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 995845-TSC-400-665
Categories OEM Parts(T-Z)
Manufacturer Cosel USA, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSC-400-665 CAD Model

Description

The Cosel USA, Inc. TSC-400-665 is a power supply module, typically an AC-DC power supply designed to convert AC voltage from the mains to a stable DC voltage suitable for electronic devices and systems. Cosel is a reputable manufacturer of high-quality power supplies.

Applications

  • Industrial automation equipment
  • Medical devices
  • Test and measurement equipment
  • Communication systems
  • LED lighting

Features

  • Universal AC input
  • High efficiency
  • Compact size
  • Overvoltage protection
  • Overcurrent protection
  • Short circuit protection
  • RoHS compliant

Benefits

  • Compatible with a wide range of AC power sources worldwide
  • Reduces energy consumption
  • Saves space in equipment designs
  • Protects connected devices from voltage surges
  • Prevents damage from excessive current draw
  • Safeguards against short circuits
  • Meets environmental regulations

Additional Details

The TSC-400-665 features a universal AC input, allowing it to operate with input voltages ranging from approximately 85 VAC to 264 VAC. High efficiency is a key characteristic, minimizing energy waste and heat generation. The compact size makes it suitable for applications where space is limited. Overvoltage protection (OVP) safeguards connected devices from voltage surges, while overcurrent protection (OCP) prevents damage from excessive current draw. Short circuit protection (SCP) provides additional protection against fault conditions. The module is RoHS compliant, meaning it meets environmental regulations. The specific output voltage and current ratings will be stated in the product's datasheet, it is a 400W power supply. The operating temperature range is another important specification. It will likely feature remote on/off control for power management. Input and output connections are generally made via screw terminals or connectors. The design will have to account for safety standards applicable to power supplies in the specific region of operation.

The Cosel TSC-400-665 power supply module is a reliable and efficient solution for a variety of applications. Its comprehensive protection features, universal input voltage, and compact size make it a versatile choice for demanding applications requiring stable DC power.

You May Also Be Interested in

Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Shindengen
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess