EN
  • EN
  • DE

2271-12-001

Part No 2271-12-001
Manufacturer Coto Technology
Catalog Reed Relays
Description RELAY REED SPDT 250MA 12V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196994-2271-12-001
Manufacturer Coto Technology
Category Relays Reed Relays
Series 2270
Package Tube
Product Status Active
Mounting Type Through Hole
Coil Voltage 12VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 250 mA
Operate Time 1 ms
Release Time 2 ms
Ultra Librarian 3D Model Ultra Librarian 2271-12-001 CAD Model

Description

The 2270 is a SPDT (1 Form C) reed relay from Coto Technology.

  • Package: Comes in a tube package.
  • Coil Voltage: 12VDC.
  • Contact Rating: 250mA.
  • Operate Time: Operates with an operate time of 1ms.
  • Release Time: Release time of 2ms.
  • Mounting Type: Designed for through-hole mounting.
  • Suitability: Suitable for various applications that require reliable switching and low power consumption.
  • Features: With its compact size and high-quality construction, it is a versatile component for use in electronic circuits and systems.

You May Also Be Interested in

Coto Technology
RELAY REED DPST 500MA 12V
Need more? Email Us
RELAY REED SPST 250MA 5V
Need more? Email Us
Coto Technology
RELAY REED SPST-NO 250MA 5V
Lowest to $9.1764
Standex-Meder Electronics
RELAY REED SPST 3A 24V
Need more? Email Us
RELAY REED SPST 500MA 5V
Need more? Email Us
Coto Technology
RELAY REED SPST 500MA 12V
Need more? Email Us
Standex-Meder Electronics
RELAY REED DPST 1A 12V
Need more? Email Us
Standex-Meder Electronics
RELAY REED SPST 500MA 5V
Lowest to $8.7545
Coto Technology
RELAY REED SPST 3A 12V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess