EN
  • EN
  • DE

9301-05-00

Part No 9301-05-00
Manufacturer Coto Technology
Catalog Hard To Find
Description Series/Surface Mount Reed Relays | RELAY REED SPST 500MA 5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer Coto Technology
Packaging Bulk
Mounting Style SMD
Coil Voltage 5VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 500mA
Switching Voltage 200VAC, 200VDC - Max
Coil Current 14.3mA
Coil Type Non Latching
Termination Style Gull Wing
Must Operate Voltage 3.75 VDC
Must Release Voltage 0.4 VDC
Operate Time 0.4ms
Release Time 0.1ms
Temperature Range - Operating -20°C ~ 85°C
Coil Resistance 350 Ohms
Manufacturer Pack Quantity 89
MSL Level 2 (1 Year)
Win Source Part Number 1134198-9301-05-00
Manufacturer Homepage www.cotorelay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 9301-05-00 CAD Model

Description

The Coto Technology 9301-05-00 is a high-performance reed relay designed for a variety of applications requiring reliable and efficient switching. This relay is known for its compact size, high isolation voltage, and long life expectancy, making it suitable for demanding environments.

Applications

  • Instrumentation: Used in sensitive measurement equipment where signal integrity is crucial.
  • ATE (Automatic Test Equipment): Employed in test and measurement systems for switching signals with high accuracy.
  • Data Acquisition Systems: Integrated into data acquisition boards for signal routing and isolation.
  • Medical Equipment: Found in medical devices requiring low leakage current and high reliability.
  • Telecommunications: Used in telecom switching matrices and line cards.

Features

  • High Isolation Voltage: Provides excellent electrical isolation between the control and signal circuits.
  • Low Contact Resistance: Ensures minimal signal loss during switching.
  • Compact Size: Allows for high-density mounting on PCBs.
  • Long Life Expectancy: Designed for millions of operations, ensuring durability and reliability.
  • RoHS Compliant: Meets environmental standards for hazardous substance restriction.

Benefits

  • Improved Signal Integrity: Low contact resistance and high isolation voltage ensure minimal signal degradation.
  • Increased System Reliability: Long life expectancy reduces the need for frequent replacements.
  • Space Savings: Compact size allows for more components to be placed on a single board.
  • Reduced Power Consumption: Low coil power requirements contribute to energy efficiency.
  • Enhanced Safety: High isolation voltage protects sensitive circuitry from voltage spikes.

Additional Details

The 9301-05-00 reed relay typically features a coil voltage of 5V. The contact form is usually single pole single throw (SPST) normally open (NO). The relay is constructed with high-quality materials to ensure reliable performance in a wide range of operating conditions. The insulation resistance is very high, typically in the range of 10^12 ohms. This relay offers fast switching speeds, typically less than 1 millisecond. It is designed to be wave solderable and washable, making it easy to integrate into automated manufacturing processes.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0681 $63.4767
16+ $7.4404 $119.0464
25+ $7.2079 $180.1975
34+ $6.9754 $237.1636
43+ $6.7429 $289.9447
58+ $6.0454 $350.6332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess