EN
  • EN
  • DE

CT05-3050-J1

Part No CT05-3050-J1
Manufacturer Coto Technology
Catalog Magnetic, Reed Switches
Description SWITCH REED SPST-NO 250MA 100V / Molded Body Reed Switch SPST-NO 30 ~ 50AT Operate Range 5W 250mA (AC), 350mA (DC) 100 V Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Magnetic, Reed Switches
Mfr Coto Technology
Series CT05
Package Tape & Reel
Type Molded Body Reed
Circuit SPST-NO
Operate Range 30 ~ 50AT
Current - Switching 250mA (AC) , 350mA (DC)
Voltage - Switching AC 100 V
Voltage - Switching DC 140 V
Power - Rated 5W
Mounting Type Surface Mount
Termination Style J Lead
Length - Overall 0.298" (7.57mm)
Size - Body 0.252" L x 0.091" W x 0.091" H (6.40mm x 2.31mm x 2.31mm)
Height Above Board 0.094" (2.40mm)
Temperature Range - Operating -40°C ~ 125°C
Current - Carry 500mA (DC)
Base Product Number CT05
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9065
Win Source Part Number 1337458-CT05-3050-J1
Ultra Librarian 3D Model Ultra Librarian CT05-3050-J1 CAD Model

Description

The Coto Technology CT05 1337458-CT05-3050-J1 is a SPST-NO molded body reed switch with J lead termination style and a power rating of 5W.

  • Circuit: SPST-NO
  • Termination Style: J Lead
  • Power - Rated: 5W
  • Operate Range: 30 ~ 50AT
  • Switching Current: 250mA (AC) / 350mA (DC)
  • Switching Voltage: 100V (AC) and 140V (DC)
  • Operating Temperature: -40°C to 125°C

You May Also Be Interested in

Standex-Meder Electronics
SWITCH REED SPST-NO 500MA 200V
Need more? Email Us
Littelfuse Inc.
SWITCH REED SPST-NO 350MA 140V
Need more? Email Us
Littelfuse Inc.
SWITCH REED SPDT 180MA 120V
Lowest to $7.9256
Standex-Meder Electronics
SWITCH REED SPDT 500MA 175V
Need more? Email Us
Littelfuse Inc.
SWITCH REED SPST-NO 350MA 140V
Need more? Email Us
Littelfuse Inc.
SWITCH REED SPST-NO 350MA 140V
Need more? Email Us
Standex-Meder Electronics
SWITCH REED SPST-NO 1A 200V
Need more? Email Us
Littelfuse Inc.
SWITCH REED SPST-NO 500MA
Need more? Email Us
Standex-Meder Electronics
SWITCH REED SPDT 500MA 175V
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess