EN
  • EN
  • DE

CR2550-B

Part No CR2550-B
Manufacturer CR Magnetics Inc.
Catalog Current Sense Transformers
Description Low Cost Remote Current Indicator, Blue LED, 1.0 AAC Full On Point, 0.35" ID
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Current Sense Transformers
Mfr CR Magnetics Inc.
Series -
Win Source Part Number 1383907-CR2550-B
Package Bulk
Product Status Active
Frequency Range 50Hz ~ 400Hz
Type Non-Invasive (Solid Core)
Mounting Type Free Hanging (In-Line)
Size / Dimension 1.094" L x 0.866" W (27.80mm x 22.00mm)
Ultra Librarian 3D Model Ultra Librarian CR2550-B CAD Model

You May Also Be Interested in

Triad Magnetics
CURR SENSE XFMR 1A T/H
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 1:30 150A DIN RL
Need more? Email Us
ice Components, Ins.
THT CURRENT SENSE TRANSFORMER
Need more? Email Us
Triad Magnetics
CURR SENSE XFMR 10A TH
Need more? Email Us
ice Components, Ins.
THT CURRENT SENSE TRANSFORMER
Need more? Email Us
Triad Magnetics
CURR SENSE XFMR 25A T/H
Need more? Email Us
EPCOS (TDK)
CURR SENSE XFMR 1:50 SMD
Need more? Email Us
Murata Power Solutions Inc.
CURR SENSE XFMR 10A T/H
Need more? Email Us
Triad Magnetics
CURR SENSE XFMR 70A T/H
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess