EN
  • EN
  • DE

CGH40006P

Part No CGH40006P
Manufacturer Cree/Wolfspeed
Catalog Transistors - FETs, MOSFETs - RF
Description RF MOSFET HEMT 28V 440109 / RF Mosfet HEMT 28 V 100 mA 0Hz ~ 6GHz 13dB 8W 440109
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1325259-CGH40006P
Standard Package 250
HTSUS 8541.29.0075
ECCN EAR99
MSL Level 1 (Unlimited)
RoHS Status RoHS Compliant
Base Product Number CGH40
Supplier Device Package 440109
Case / Package 440109
Voltage - Rated 84 V
Power - Output 8W
Current - Test 100 mA
Current Rating (Amps) 3.5A
Voltage - Test 28 V
Gain 13dB
Frequency 0Hz ~ 6GHz
Transistor Type HEMT
Packaging Tray
Manufacturer Wolfspeed, Inc.
Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Ultra Librarian 3D Model Ultra Librarian CGH40006P CAD Model

Description

The Wolfspeed CGH40006P is a HEMT transistor type with a voltage rating of 84 V and a frequency range of 0Hz ~ 6GHz.

  • Gain: 13dB
  • Power Output: 8W
  • Voltage-Test: 28 V
  • Current-Test: 100 mA
  • Supplier Device Package: 440109
  • Case/Package: 440109
  • Packaging: tray
  • Package Quantity: 250
  • ECCN: EAR99
  • Base Product Number: CGH40
  • RoHS Compliant: Yes
  • Current Rating: 3.5A
  • Noise Figure: not specified
  • STAND-OFF voltage (Vwm): not specified
  • Peak pulse current(Ippm): not specified

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $105.9006 $105.9006
2+ $102.5913 $205.1826
3+ $99.2819 $297.8457
4+ $95.9724 $383.8896
5+ $86.0443 $430.2215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess