EN
  • EN
  • DE

PTFB211503FL-V2

Part No PTFB211503FL-V2
Manufacturer Cree/Wolfspeed
Catalog OEM Parts (O - R)
Description High Power RF LDMOS FET 150 W; 2110 – 2170 MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1000539-PTFB211503FL-V2
Categories OEM Parts(O-R)
Manufacturer Cree/Wolfspeed
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PTFB211503FL-V2 CAD Model

Description

The PTFB211503FL-V2 is a 150W GaN HEMT designed for high-efficiency power amplification in a variety of applications from DC to 2.2 GHz. Manufactured by Cree/Wolfspeed, this transistor offers exceptional performance, reliability, and ruggedness, making it suitable for demanding environments. Its high power density and gain contribute to compact and efficient amplifier designs.

Applications:

  • Broadband Amplifiers: Used in wideband amplifiers for communication systems.
  • Radar Systems: Employed in radar transmitters for defense and aerospace.
  • Jamming Systems: Utilized in electronic warfare systems for signal jamming.
  • Industrial Heating: Applied in RF heating applications.
  • Medical Equipment: Used in MRI and other medical RF applications.

Features:

  • High Output Power: Delivers 150W of output power.
  • High Gain: Offers significant power gain for efficient amplification.
  • Wideband Operation: Operates effectively from DC to 2.2 GHz.
  • GaN HEMT Technology: Utilizes Gallium Nitride High Electron Mobility Transistor technology.
  • High Efficiency: Provides high efficiency for reduced power consumption and thermal management.
  • Ruggedness: Designed for robust performance in harsh environments.

Benefits:

  • Increased System Performance: Enables high-performance amplification, leading to improved system capabilities.
  • Reduced System Size: High power density allows for smaller amplifier designs.
  • Improved Energy Efficiency: High efficiency lowers operating costs and reduces heat dissipation.
  • Enhanced Reliability: Rugged design ensures long-term reliability and stability.
  • Simplified Thermal Management: High efficiency simplifies cooling requirements.

Additional Details:

The PTFB211503FL-V2 is typically supplied in a flange package for efficient heat dissipation. It requires careful biasing and impedance matching for optimal performance. Proper thermal management is crucial to ensure long-term reliability. The transistor's characteristics make it suitable for both pulsed and continuous wave applications. This device offers a solution for applications requiring high power, high gain, and wide bandwidth capabilities.

You May Also Be Interested in

Intel
Lowest to $18.4668
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess