EN
  • EN
  • DE

MCE4CT-A2-0000-00A4AAAB1

Part No MCE4CT-A2-0000-00A4AAAB1
Manufacturer CreeLED, Inc.
Catalog LED Lighting - Color
Description LED XLAMP MCE RGBW SMD  /  LED Lighting Color series Red, Green, Blue, White - Neutral (RGBW) 625nm Red, 528nm Green, 458nm Blue, 4000K White 8-SMD, Gull Wing Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - Color
Mfr CreeLED, Inc.
Series XLamp® MC-E
Package Tape & Reel
Product Status Obsolete
Color Red, Green, Blue, White - Neutral (RGBW)
Wavelength 625nm Red, 528nm Green, 458nm Blue, 4000K White
Current - Test 350mA Red, 350mA Green, 350mA Blue, 350mA White
Voltage - Forward (Vf) (Typ) 2.1V Red, 3.4V Green, 3.2V Blue, 3.2V White
Lumens/Watt @ Current - Test 42 lm/W Red, 56 lm/W Green, 7 lm/W Blue, 71 lm/W White, Neutral
Current - Max 700mA Red, 700mA Green, 700mA Blue, 700mA White
Luminous Flux @ Current/Temperature 31lm Red, 67lm Green, 8lm Blue, 80lm White
Temperature - Test 25°C
Viewing Angle 115°
Mounting SMD (SMT)
Package / Case 8-SMD, Gull Wing Exposed Pad
Supplier Device Package SMD
Dimension 0.276" L x 0.295" W (7.00mm x 7.50mm)
Height - Seated (Max) 0.184" (4.68mm)
Thermal Resistance of Package 6°C/W
Base Product Number MCE4CT
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names MCE4CT-A2-0000-00A4AAAB1CT,MCE4CT-A2-0000-00A4AAAB1TR,MCE4CT-A2-0000-00A4AAAB1DKR,MCE4CTA2000000A4AAAB1
Standard Package 200
Win Source Part Number 1126571-MCE4CT-A2-0000-00A4AAAB1
Ultra Librarian 3D Model Ultra Librarian MCE4CT-A2-0000-00A4AAAB1 CAD Model

Description

The MCE4CT-A2-0000-00A4AAAB1 is an electronic component manufactured by CreeLED, Inc.

  • Mounting Type: SMD (SMT)
  • Packaging: Tape and Reel
  • Series: XLamp® MC-E
  • Colors: Red, Green, Blue, Neutral White
  • Supply and Demand Status: Limited (Obsolete)
  • Thermal Resistance of Package: 6℃/W
  • Temperature Test: 25℃

You May Also Be Interested in

Cree Inc.
LED XLAMP XBD BLUE 458NM SMD
Need more? Email Us
CreeLED, Inc.
JE2835 3V N CLASS PC AMBER
Lowest to $0.0874
World Semi
SMD5050-6P LED Addressable, Specialty RoHS
Lowest to $0.0851
CreeLED, Inc.
JE2835 3V N CLASS RED
Lowest to $1.4553
World Semi
SMD,2.2x2mm LED Addressable, Specialty RoHS
Lowest to $0.0895
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD LED Addressable, Specialty RoHS
Lowest to $0.0880
Cree Inc.
LED XLAMP XPC RED-ORG 615NM SMD
Need more? Email Us
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD3535-6P LED Indication - Discrete RoHS
Lowest to $0.1399
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD-4P,5.4x5mm LED Addressable, Specialty RoHS
Lowest to $0.1286

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess