EN
  • EN
  • DE

XBDAWT-00-0000-000000EE3

Part No XBDAWT-00-0000-000000EE3
Manufacturer CreeLED, Inc.
Catalog LED Lighting - White
Description LED XLAMP COOL WHITE 5000K 2SMD / LED Lighting series White, Cool 5000K 2.9V 350mA 115° 1010 (2525 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr CreeLED, Inc.
Series XLamp® XB-D
Package Tape & Reel
Color White, Cool
CCT (K) 5000K
Flux @ 85°C, Current - Test 118lm (114lm ~ 122lm)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 2.9V
Lumens/Watt @ Current - Test 116 lm/W
Current - Max 1A
Viewing Angle 115°
Mounting SMD (SMT)
Package / Case 1010 (2525 Metric)
Supplier Device Package SMD
Dimension 0.096" L x 0.096" W (2.45mm x 2.45mm)
Height - Seated (Max) 0.078" (1.97mm)
Thermal Resistance of Package 6.5°C/W
Base Product Number XBDAWT
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names XBDAWT-00-0000-000000EE3CT,XBDAWT-00-0000-000000EE3DKR,XBDAWT-00-0000-000000EE3TR,XBDAWT-00-0000-000000EE3-ND
Standard Package 1,000
Win Source Part Number 1105158-XBDAWT-00-0000-000000EE3
Ultra Librarian 3D Model Ultra Librarian XBDAWT-00-0000-000000EE3 CAD Model

Description

The XLamp® XB-D is a white, cool LED lighting component manufactured by CreeLED, Inc.

  • Win Source Part Number: 1105158-XBDAWT-00-0000-000000EE3
  • Maximum Current: 1A
  • Viewing Angle: 115°
  • Voltage-Forward (Vf) @ Typical: 2.9V
  • Current Test: 350mA
  • Color Temperature: 5000K
  • Thermal Resistance: 6.5°C/W
  • Height: 0.078" (1.97mm)
  • Package: tape and reel
  • Standard Package: 1,000 units
  • Mounting: SMD (SMT)
  • Flux @ 85°C, Current Test: 118lm (114lm ~ 122lm)
  • Lumens/Watt @ Current Test: 116 lm/W
  • RoHS Compliant: Yes
  • ECCN: EAR99
  • REACH: unaffected

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
DURIS S 5 6500K
Lowest to $0.5978
OSRAM Opto Semiconductors Inc.
LED OSLON NEU WHITE 4000K
Lowest to $0.8954
OSRAM Opto Semiconductors Inc.
LCW JNSH.EC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Lowest to $13.7745
OSRAM Opto Semiconductors Inc.
LED OSLON WARM WHITE 3000K
Lowest to $0.9619
Seoul Semiconductor
LED Uni-Color White 4-Pin SMD T/R / Lead Frame type LED PKG size:5.6*3.0 thickness 0.9mm
Lowest to $0.2541
OSRAM Opto Semiconductors Inc.
LED DURIS E5 WARM WHT 2700K 4SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
DURIS E 5 4000K
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess