EN
  • EN
  • DE

CAP806404V1

Part No CAP806404V1
Manufacturer Crouse-Hinds
Catalog OEM Parts (C - E)
Description CEAG / Crouse Hinds / EATON Ex-Cable glands ADE 1F2 brass, nickel-plated - CAP806404V1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 976500-CAP806404V1
Categories OEM Parts(C-E)
Manufacturer Crouse-Hinds
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAP806404V1 CAD Model

Description

The CAP806404V1 is a conduit sealing fitting manufactured by Crouse-Hinds, a division of Eaton. This fitting is designed to prevent the passage of gases, vapors, or flames through electrical conduit systems in hazardous locations. It's a crucial component for maintaining safety and preventing explosions in environments where flammable substances are present.

Applications

  • Petrochemical Plants: Used to seal conduits carrying electrical wiring for pumps, motors, and instrumentation in refineries and chemical processing facilities.
  • Oil and Gas Rigs: Installed in conduit systems to prevent the propagation of explosions in offshore and onshore drilling operations.
  • Grain Elevators: Employed to seal conduits in areas where combustible dust is present, mitigating the risk of dust explosions.
  • Coal Mines: Used to seal conduits in underground mining operations to prevent the spread of methane gas explosions.
  • Pharmaceutical Manufacturing: Installed in conduit systems to ensure containment and prevent the escape of hazardous chemicals.

Features

  • Explosionproof Design: Constructed to contain and prevent the propagation of explosions.
  • Flameproof Construction: Designed to withstand and contain internal flames without igniting surrounding atmospheres.
  • Conduit Sealing: Effectively seals conduit pathways to prevent the passage of hazardous substances.
  • Robust Construction: Made from durable materials to withstand harsh environmental conditions.
  • Easy Installation: Designed for straightforward installation and maintenance.

Benefits

  • Enhanced Safety: Prevents the spread of explosions, protecting personnel and equipment.
  • Compliance with Safety Standards: Meets or exceeds industry safety standards and regulations for hazardous locations.
  • Reduced Risk of Downtime: Minimizes the potential for costly downtime due to explosions or fires.
  • Improved Operational Efficiency: Enables safe and reliable operation of electrical equipment in hazardous environments.
  • Long-Term Reliability: Provides long-lasting protection against the hazards of flammable substances.

Additional Details

The CAP806404V1 typically has specific thread sizes (e.g., NPT) to match the conduit system. It requires the use of a compatible sealing compound to ensure a proper seal. The fitting is often made of materials like cast iron or aluminum to provide strength and corrosion resistance. Consult the Crouse-Hinds datasheet for detailed specifications, including dimensions, thread types, temperature ratings, and explosionproof certifications (e.g., UL, CSA, ATEX).

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Lowest to $0.0227
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.0114
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess