EN
  • EN
  • DE

CAP819604K1

Part No CAP819604K1
Manufacturer Crouse-Hinds
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1053998-CAP819604K1
Categories OEM Parts(C-E)
Manufacturer Crouse-Hinds
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAP819604K1 CAD Model

Description

The CAP819604K1 is a conduit sealing fitting manufactured by Crouse-Hinds, a division of Eaton. Similar to other Crouse-Hinds sealing fittings, this device is designed to prevent the passage of gases, vapors, or flames through electrical conduit systems in hazardous locations. This is essential for maintaining safety and preventing explosions where flammable substances are present.

Applications

  • Chemical Processing Plants: Prevents propagation of explosions through electrical conduits used for process control and monitoring equipment.
  • Paint and Coating Facilities: Seals conduits in areas with flammable solvents and paints, reducing explosion hazards.
  • Wastewater Treatment Plants: Used to seal conduits where methane or other flammable gases may be present.
  • Fuel Storage Terminals: Prevents the spread of explosions in conduit systems used for pumps, level sensors, and other equipment.
  • Mining Operations: Seals electrical conduits to prevent methane gas explosions in underground and surface mining environments.

Features

  • Explosionproof and Flameproof: Designed to contain explosions and prevent flame propagation.
  • Conduit Sealing: Creates a tight seal within the conduit system to block the passage of gases, vapors, and flames.
  • Durable Construction: Manufactured from robust materials to withstand corrosive and hazardous environments.
  • Easy Installation: Designed for straightforward installation and maintenance procedures.

Benefits

  • Increased Safety: Significantly reduces the risk of explosions and fires, protecting personnel and assets.
  • Regulatory Compliance: Helps meet safety standards and regulations for hazardous locations.
  • Reduced Downtime: Minimizes the potential for disruptions caused by explosions or fires, ensuring continuous operation.
  • Enhanced Reliability: Provides long-term protection and reliability in demanding environments.

Additional Details

The CAP819604K1 is specifically designed for use with a particular conduit size and thread type (likely NPT). Proper installation requires the use of a compatible sealing compound approved for hazardous locations. This sealing compound fills the fitting and hardens to create a gas-tight and flame-resistant barrier. Refer to the Crouse-Hinds datasheet for comprehensive specifications, including material composition, conduit size compatibility, temperature ratings, and relevant certifications (e.g., UL, CSA, ATEX).

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess