EN
  • EN
  • DE
  • IT

82862205

Part No 82862205
Manufacturer Crouzet USA
Catalog Motors - AC, DC
Description GEARMOTOR 4.6 RPM 24VDC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Motors, Solenoids, Driver Boards/Modules
Manufacturer Crouzet
Type DC Motor
Function Gearmotor
Motor Type Brushed
Voltage Rating DC 24VDC
RPM 4.6 RPM
Torque - Rated (oz-in / mNm) 70.81 / 500
Power - Rated 3.9W
Dimension Round - 1.268" Dia (32.20mm)
Diameter - Shaft 0.157" (4.00mm)
Length - Shaft and Bearing 0.492" (12.50mm)
Mounting Hole Spacing 1.874" (47.60mm)
Termination Style Solder Tab
Gear Reduction Ratio 931
Weight 0.353 lb (160.12g)
Win Source Part Number 769450-82862205
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 82862205 CAD Model

Description

The Crouzet DC Motor is a gearmotor with a voltage rating of 24VDC.

  • Power Rating: 3.9W
  • Torque Rating: 70.81 / 500 oz-in / mNm
  • Motor Type: Brushed
  • Shaft Diameter: 0.157" (4.00mm)
  • Gear Reduction Ratio: 931
  • Shape: Round
  • Diameter: 1.268" (32.20mm)
  • Category: Motors, Solenoids, Driver Boards/Modules
  • Market Popularity: Medium

You May Also Be Interested in

Pololu Corporation
GEARMOTOR 33 RPM 12V METAL
Need more? Email Us
Omron
1.5KW 480V 3000RPM BOS2 1S MTR
Need more? Email Us
TDK Corporation
VIBRATION PIEZO MOTOR 12V
Need more? Email Us
Omron
3KW 240V 2000RPM K 1S MTR
Need more? Email Us
Pololu Corporation
GEARMOTOR 160 RPM 12V METAL
Need more? Email Us
Pololu Corporation
GEARMOTOR 25 RPM 6V MTL
Need more? Email Us
Omron
SERVOMOTOR 2000 RPM 230V
Need more? Email Us
Pololu Corporation
GEARMOTOR 65 RPM 6V MICRO METAL
Need more? Email Us
Pololu Corporation
GEARMOTOR 76 RPM 12V METAL
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess