EN
  • EN
  • DE

CVCO55CL-0800-0980

Part No CVCO55CL-0800-0980
Manufacturer Crystek Corporation
Catalog VCOs (Voltage Controlled Oscillators)
Description VCO 890MHZ 0.5-5V 12.7X12.7MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency Range 800 ~ 980MHz
Frequency - Center 890MHz
Voltage - Supply 5V
Tuning Voltage (VDC) 0.5 V ~ 5 V
2nd Harmonic, Typ (dBc) -22
Icc Max 25mA
Pushing (MHz/V) 2
Power (dBm) 3 ±3
Phase Noise Typ (dBc/Hz) -100
Temperature Range - Operating -40°C ~ 85°C
Case / Package 16-QFN, Variant
Size / Dimension 0.500" L x 0.500" W (12.70mm x 12.70mm)
Height 0.150\
Package Strip
Supply and Demand Status Shortage
Win Source Part Number 1530039-CVCO55CL-0800-0980
Ultra Librarian 3D Model Ultra Librarian CVCO55CL-0800-0980 CAD Model

Description

N

You May Also Be Interested in

MACOM Technology Solutions
OSCILLATOR,9.2-10.2 GHZ, 5MMPQFN
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR, VC, 7.1-7.9 GHZ, TAP
Need more? Email Us
Maxim Integrated
IC VCO OSCILLATOR UMAX
Need more? Email Us
Crystek Corporation
VCO 910MHZ 0.5-4.5V 12.7X12.7MM
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,9.2-10.2 GHZ, 5MMPQFN
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR, VC, 11.4-12.8 GHZ, T
Need more? Email Us
MACOM Technology Solutions
VCO 11.41GHZ 13V-2V 5MMX5MM
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR, VC, 5.7-6.4 GHZ, TAP
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,VC,13.4-14.4 GHZ,5MMP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess