EN
  • EN
  • DE

752091331GTR

Part No 752091331GTR
Manufacturer CTS Corporation
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040731-752091331GTR
Categories OEM Parts(0-9)
Manufacturer CTS Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 752091331GTR CAD Model

Description

The 752091331GTR is a thick film resistor network manufactured by CTS Corporation. A resistor network consists of multiple resistors integrated into a single package. This allows for space saving and simplifies assembly in electronic circuits.

Applications

  • Voltage Dividers: Creating precise voltage dividers for analog circuits.
  • Pull-up/Pull-down Resistors: Providing pull-up or pull-down biasing for digital logic inputs.
  • Current Limiting: Limiting current flow in LED drivers or other circuits.
  • Feedback Networks: Providing feedback in operational amplifier circuits.
  • Sense Resistors: Sensing current flow in power supplies or other circuits.

Features

  • Multiple Resistors in a Single Package: Saves board space and simplifies assembly.
  • Thick Film Construction: Provides good stability and reliability.
  • Surface Mount Technology (SMT): Enables automated assembly and reduces board space requirements.
  • Precise Resistance Values: Offers accurate resistance values for critical applications.
  • Low Temperature Coefficient of Resistance (TCR): Minimizes resistance changes over temperature.

Benefits

  • Reduced Board Space: Integrates multiple resistors into a single package, saving valuable board space.
  • Simplified Assembly: Reduces component count and simplifies the assembly process.
  • Improved Reliability: Thick film construction ensures long-term stability and reliability.
  • Enhanced Circuit Performance: Accurate resistance values and low TCR improve circuit performance.
  • Cost Savings: Reduces component costs and assembly costs.

Additional Details

The part number indicates that this is likely a 330 Ohm resistor network. The exact number of resistors included within the network will vary. Resistor networks are often found near microcontrollers, where large banks of pull-up resistors are needed for I/O.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amd
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess