EN
  • EN
  • DE
  • IT

RT2728B7TR13

Part No RT2728B7TR13
Manufacturer CTS Resistor Products
Catalog Resistor Networks, Arrays
Description RES NTWRK 48 RES MULT OHM 64LBGA  /  70, 240 Ohm ±1% 68mW Power Per Element Dual Terminator 48 Resistor Network/Array ±200ppm/°C 64-LBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Resistor Networks, Arrays
Mfr CTS Resistor Products
Series ClearONE™
Package Tape & Reel (TR)
Circuit Type Dual Terminator
Resistance (Ohms) 70, 240
Tolerance ±1%
Number of Resistors 48
Number of Pins 64
Power Per Element 68mW
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C ~ 125°C
Applications LVDS
Mounting SMD (SMT)
Package / Case 64-LBGA
Supplier Device Package 64-BGA (16x4)
Dimension 0.630" L x 0.157" W (16.00mm x 4.00mm)
Height - Seated (Max) 0.053" (1.34mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0020
Standard Package 4,000
Win Source Part Number 1179164-RT2728B7TR13
Ultra Librarian 3D Model Ultra Librarian RT2728B7TR13 CAD Model

Description

The ClearONE™ resistor network array by CTS Resistor Products is a high-quality electronic component for LVDS applications.

  • Circuit Type: Dual Terminator
  • Number of Resistors: 48
  • Number of Pins: 64
  • Tolerance: ±1%
  • Temperature Coefficient: ±200ppm/°C
  • Resistance Range: 70 ~ 240 Ohms
  • Power Per Element: 68mW
  • Package / Case: 64-LBGA
  • Size / Dimension: 0.630" L x 0.157" W (16.00mm x 4.00mm)
  • Operating Temperature: -55°C ~ 125°C
  • ECCN: EAR99
  • REACH Status: REACH Unaffected
  • Mounting Type: SMD (SMT)

You May Also Be Interested in

Panasonic
RES ARRAY 4 RES 22K OHM 1206
Lowest to $0.0276
CTS Resistor Products
RES ARRAY 9 RES 1K OHM 10SRT
Need more? Email Us
Bourns Inc.
RES ARRAY 7 RES 470 OHM 14SOIC
Lowest to $0.8732
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 470K OHM 1206
Need more? Email Us
Royal Ohm
4D02WGF1002TCE Royalohm Resistor Networks & Arrays 1/16W 0.01 10K datasheet, inventory, & pricing.
Lowest to $0.0151
Panasonic
RES ARRAY 4 RES 150 OHM 0502
Need more? Email Us
Vishay
RES ARRAY 2 RES MULT OHM 0606
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 1M OHM 1206
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess