EN
  • EN
  • DE

CFM-6010V-140-285

Part No CFM-6010V-140-285
Manufacturer CUI Inc.
Catalog DC Fans
Description FAN AXIAL 60X10MM 12VDC WIRE  /  Fan Tubeaxial 12VDC Square - 60mm L x 60mm H omniCOOL™ Magnetic Sleeve 16.3 CFM (0.456m³/min) 2 Wire Leads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management>DC Brushless Fans (BLDC)
Mfr CUI Devices
Series CFM-60V
Package Tray
Voltage - Rated 12VDC
Dimension Square - 60mm L x 60mm H
Width 10.00mm
Air Flow 16.3 CFM (0.456m³/min)
Static Pressure 0.120 in H2O (29.9 Pa)
Bearing Type omniCOOL™ Magnetic Sleeve
Fan Type Tubeaxial
Features Auto Restart
Noise 28.5dB(A)
Power (Watts) 1.5 W
RPM 4000 RPM
Termination 2 Wire Leads
Temperature Range - Operating 14 ~ 158°F (-10 ~ 70°C)
Approval Agency CE, cURus, TUV
Weight 0.051 lb (23.13 g)
Current Rating (Amps) 0.125A
Voltage Range 4.5 ~ 13.8VDC
Material - Frame Polybutylene Terephthalate (PBT)
Material - Blade Polybutylene Terephthalate (PBT)
Lifetime @ Temp. 70000 Hrs @ 40°C
Base Product Number CFM-6010
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.59.6590
Other Names 102-4368
Standard Package 200
Win Source Part Number 1144237-CFM-6010V-140-285
Ultra Librarian 3D Model Ultra Librarian CFM-6010V-140-285 CAD Model

Description

The CFM-60V DC Brushless Fan is a high-quality fan from CUI Devices that is designed to provide efficient thermal management for electronic components.

  • Rated Voltage: 12VDC
  • Power: 1.5W
  • Bearing Type: omniCOOL™ Magnetic Sleeve
  • Speed: 4000 RPM
  • Noise Level: 28.5dB(A)
  • Width: 10.00mm
  • Dimension: Square - 60mm L x 60mm H
  • Weight: 0.051 lb (23.13 g)
  • Lifetime: 70000 Hrs @ 40°C
  • Air Flow: 16.3 CFM (0.456m³/min)
  • Static Pressure: 0.120 in H2O (29.9 Pa)
  • Feature: Auto Restart
  • Termination: 2 Wire Leads
  • Packaging: Tray (Standard Package of 200)
  • Approvals: CE, cURus, TUV
  • ECCN: EAR99

You May Also Be Interested in

Delta Electronics
Need more? Email Us
Delta Electronics
80X80X38MM 12V DC FAN W/PWM SPEE / Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 195.0 CFM (5.52m³/min) 4 Wire Leads per Fan
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 92X25MM 24VDC WIRE
Lowest to $23.6834
ebm-papst
FAN 12VDC 60X25MM / Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 33.0 CFM (0.924m³/min) 2 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 60X25MM 12VDC WIRE
Need more? Email Us
Delta Electronics
FAN BLOWER 97.2X33MM 12VDC WIRE / Fan Blower 12VDC Rectangular/Rounded - 97.8mm L x 95.5mm H Ball 23.2 CFM (0.650m³/min) 3 Wire Leads
Need more? Email Us
Delta Electronics
FAN AXIAL 36X28MM 12VDC WIRE
Need more? Email Us
Orion Fans
FAN AXIAL 80.5X32MM 48VDC WIRE / Fan Tubeaxial 48VDC Square - 80.5mm L x 80.5mm H Ball 50.0 CFM (1.40m³/min) 2 Wire Leads
Lowest to $25.3462
Delta Electronics
FAN AXIAL 40X28MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 24.0 CFM (0.672m³/min) 2 Wire Leads
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess