EN
  • EN
  • DE

PCMC133ER68MF

Part No PCMC133ER68MF
Manufacturer Cyntec
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cyntec
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833545-PCMC133ER68MF
Ultra Librarian 3D Model Ultra Librarian PCMC133ER68MF CAD Model

Description

The PCMC133ER68MF is a power inductor manufactured by Cyntec. It is designed for use in DC-DC converters and other power management applications where efficiency, compact size, and robust performance are required. This inductor is well-suited for applications demanding stable operation under high current conditions.

Applications:

  • DC-DC Converters: Commonly used in buck, boost, and buck-boost converter designs.
  • Power Supplies: Suitable for use in regulated power supplies for various electronic devices and systems.
  • Voltage Regulators: Integrated into voltage regulator circuits to ensure stable and consistent output voltages.
  • Point-of-Load (POL) Converters: Used in POL converters to efficiently supply power to specific components on a printed circuit board (PCB).
  • Portable Electronic Devices: Enhances power management and extends battery life in battery-powered devices.

Features:

  • Surface Mount Design: Designed for easy and efficient surface mount assembly on printed circuit boards.
  • Compact Size: Small footprint allows for use in space-constrained applications and miniaturized devices.
  • High Saturation Current: Capable of handling high current levels without significant inductance drop.
  • Low DC Resistance (DCR): Minimizes power losses and improves the overall efficiency of the power circuit.
  • Shielded Construction: Reduces electromagnetic interference (EMI) to enhance system stability and performance.

Benefits:

  • Improved Efficiency: Low DCR minimizes resistive losses, leading to higher overall energy efficiency and reduced heat generation.
  • Space Optimization: Compact design allows for denser component placement and smaller device footprints.
  • Reliable Operation: High saturation current ensures stable performance even under heavy load conditions.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving signal integrity and reducing noise.
  • Simplified Manufacturing: SMT design simplifies the assembly process, reducing manufacturing costs and improving overall reliability.

Technical Specifications:

The PCMC133ER68MF typically features an inductance value of 0.68 μH (Microhenries). It is designed to withstand high saturation currents without significant inductance drop. The low DC resistance minimizes power losses, contributing to the overall efficiency of the power circuit. The shielded construction reduces EMI, and the surface mount design simplifies the assembly process. Its compact size makes it ideal for space-constrained applications.

In summary, the PCMC133ER68MF power inductor from Cyntec is a reliable, high-performance component suitable for a wide range of power management applications. Its compact size, high saturation current, and low DCR make it an excellent choice for modern electronic devices where efficiency and space are critical.

You May Also Be Interested in

YJYCOIN
700mA 100uH ±20% 750mA 560mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0832
Shenzhen Shunxiangnuo Electronics Co., Ltd.
370mA 1mH ±20% 2.71Ω 600mA SMD,8x8mm Fixed Inductors RoHS
Lowest to $0.1907
Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241
Fangcheng Electronics (Dongguan) Co., Ltd.
6A 47uH ±20% 63mΩ 7A Molded Inductor SMD,13.7x12.8mm Fixed Inductors RoHS
Lowest to $0.8651
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
1.3A 47uH ±20% 1.5A 260mΩ Magnetic Shielded Inductor SMD,6x6mm Fixed Inductors RoHS
Lowest to $0.0637
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
3.5A 4.7uH ±20% 81mΩ 4A 1210 Fixed Inductors RoHS
Lowest to $0.2343
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
2A 47uH ±20% 2.6A 230mΩ Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.1393
Guangdong Fenghua Advanced Technology
100uH ±10% High-frequency inductor 1210 Fixed Inductors RoHS
Lowest to $0.0646
Gotrend
1.65A 2.2uH ±20% 72mΩ 1212 Fixed Inductors RoHS
Lowest to $0.1467

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5325 $58.5750
265+ $0.4366 $115.6990
410+ $0.4227 $173.3070
565+ $0.4100 $231.6500
730+ $0.3962 $289.2260
980+ $0.3546 $347.5080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 158 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess