The AM29DL800BT90WBI/T is an 8 Mbit, 3.0 Volt-only Flash memory device manufactured by Cypress Semiconductor. It offers a combination of high density, high performance, and low power consumption. It's designed for a wide range of embedded applications requiring non-volatile storage.
Applications
- Embedded Systems
- Wireless Communication Devices
- Industrial Control Systems
- Networking Equipment
- Data Storage
Features
- 8 Mbit (1 M x 8-Bit/512 K x 16-Bit)
- 3.0 Volt-Only Read and Write Operations
- Sector Erase Architecture
- Program Suspend/Erase Suspend
- Unlock Bypass Program Command
Benefits
- Provides non-volatile storage for critical data and code
- Operates efficiently at 3.0V, reducing power consumption
- Allows for selective erasure of memory sectors
- Enables interruption of programming or erasing for urgent operations
- Speeds up programming operations
Specifications
The AM29DL800BT90WBI/T operates with a 3.0V power supply and features a 90 ns access time. It supports sector erase architecture, allowing for efficient memory management. The device also features program suspend/erase suspend capabilities, enabling interrupt handling during write operations. It's typically available in a TSOP package for surface mounting.
Note: Always refer to the Cypress Semiconductor datasheet for comprehensive specifications, application notes, and handling guidelines to ensure proper usage and avoid potential damage to the device or surrounding circuitry.