EN
  • EN
  • DE

AM29F010B-70EE

Part No AM29F010B-70EE
Manufacturer Cypress Semiconductor Corp
Catalog Custom Parts (0 - A)
Description NOR Flash Parallel 5V 1M-bit 128K x 8 70ns 32-Pin TSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1128871-AM29F010B-70EE
Categories Custom Parts
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29F010B-70EE CAD Model

Description

The AM29F010B-70EE is a 1 Mbit (128K x 8-Bit) CMOS 5.0 Volt-only, Sector Erase Flash Memory device manufactured by Cypress Semiconductor. It's designed for use in applications requiring non-volatile storage and fast read access times.

Applications

  • Embedded Systems: Used as program storage in embedded systems, such as industrial controllers and consumer electronics.
  • Microcontroller Applications: Stores firmware and configuration data in microcontroller-based systems.
  • Data Logging: Employed in data logging applications for non-volatile storage of recorded information.
  • Programmable Logic Controllers (PLCs): Stores control programs and configuration settings in PLCs.
  • Telecommunications Equipment: Used in telecommunications devices for storing boot code and configuration data.
  • Industrial Automation: Integrated into industrial automation equipment for storing critical parameters and programs.

Features

  • 1 Mbit (128K x 8) Organization: Provides 1 Mbit of storage capacity, organized as 128K bytes.
  • 5.0 Volt-Only Operation: Operates on a single 5.0 Volt power supply, simplifying system design.
  • Sector Erase Architecture: Allows for selective erasure of memory sectors, enabling efficient reprogramming.
  • Fast Access Time: Offers a fast access time of 70 ns, ensuring quick data retrieval.
  • CMOS Technology: Utilizes CMOS technology for low power consumption and high performance.
  • Automatic Write Timing: Simplifies write operations by automatically managing timing parameters.
  • Endurance: Offers high endurance, typically 100,000 program/erase cycles per sector.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Fast Read Access: Enables quick retrieval of stored data, improving system performance.
  • Low Power Consumption: Reduces energy consumption, making it suitable for battery-powered applications.
  • Efficient Reprogramming: Sector erase architecture allows for efficient reprogramming of specific memory areas.
  • Simplified System Design: 5.0 Volt-only operation simplifies power supply requirements.
  • High Endurance: Ensures long-term reliability with high program/erase cycle endurance.
  • Cost-Effective Solution: Provides a cost-effective solution for non-volatile storage requirements.

Additional Details

The AM29F010B-70EE supports JEDEC standard pinout for easy integration with existing systems. It includes features like data polling and toggle bit monitoring for detecting the completion of erase and program operations. The device is available in various package options, including PDIP and PLCC, to accommodate different board layouts. The temperature range is typically commercial, but industrial temperature range options may also be available. It’s suitable for applications where non-volatile memory with fast access times and moderate storage capacity is needed.

You May Also Be Interested in

Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Microchip Technology
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess