The BCM20795P2KFB1G P12 is a Near Field Communication (NFC) controller from Cypress Semiconductor Corp. This chip is designed to enable contactless communication between devices, particularly for mobile payments and data transfer.
Applications
- Mobile Payment Systems (e.g., Apple Pay, Google Pay)
- Access Control Systems
- Wireless Charging
- Bluetooth Pairing
- Data Transfer between Devices
- Smart Posters and Tags
Features
- NFC Forum Compliant
- Integrated Secure Element (SE)
- Support for multiple NFC operating modes (Reader/Writer, Peer-to-Peer, Card Emulation)
- Low Power Consumption
- Host Interface: SPI, I2C
- Over-the-Air (OTA) Firmware Updates
Benefits
- Enables secure and convenient contactless payments
- Facilitates easy pairing of Bluetooth devices
- Supports a wide range of NFC applications
- Improves user experience with seamless interactions
- Reduces system cost and complexity with integrated features
Technical Specifications
The BCM20795P2KFB1G P12 supports NFC communication at 13.56 MHz. It complies with NFC Forum standards, ensuring interoperability with other NFC-enabled devices. The integrated Secure Element provides a secure storage for sensitive data, such as payment credentials. The controller supports various NFC operating modes, including Reader/Writer, Peer-to-Peer, and Card Emulation. The low power consumption makes it suitable for battery-powered devices. The host interface can be either SPI or I2C, providing flexibility in system design. Over-the-Air firmware updates allow for easy maintenance and feature enhancements.